Amphenol RF Coaxial Cables (RF) 095-725-107-060

Description
"Cable Assembly Coaxial SMP to SMP TFlex-405 6.000"" (152.40mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMP to SMP TFlex-405 6.000"" (152.40mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - ARF2299-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ARF2299-ND
Coaxial Cables (RF) ARF2299-ND
"Cable Assembly Coaxial SMP to SMP TFlex-405 6.000"" (152.40mm)"

"Cable Assembly Coaxial SMP to SMP TFlex-405 6.000"" (152.40mm)"

Buy Now Datasheet
RF Standard Cable Assembly - 095-725-107-060 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-725-107-060
RF Standard Cable Assembly 095-725-107-060
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Cable Assemblies - 095-725-107-060 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-725-107-060
RF Cable Assemblies 095-725-107-060
RF Cable Assemblies SMP STR Plg-SMP STR Plg Tflex 405Cbl 6IN

RF Cable Assemblies SMP STR Plg-SMP STR Plg Tflex 405Cbl 6IN

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 095-725-107-060 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-725-107-060
Cable Assemblies - Coaxial Cables (RF) 095-725-107-060
CBL ASSY SMP PLUG TO PLUG 6"

CBL ASSY SMP PLUG TO PLUG 6"

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number ARF2299-ND 095-725-107-060 095-725-107-060 095-725-107-060
Product Name Coaxial Cables (RF) RF Standard Cable Assembly RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF)
Application RF RF RF
Cable Type Coaxial Coaxial
Cable Length 0.5000 ft (1.52 dm) 0.5000 ft (1.52 dm) 0.5000 ft (1.52 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coaxial Cable 18 GHz - FC392 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Brown PVC Single Wire - 55010850 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Self-regulating heating cable MSB - self-regulating-heating-cable-msb - BARTEC
Specs
Rated Temperature -51.11 to 43.33 C (-60 to 110 F)
View Details