Amphenol RF Tee Adapter 031-8

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Tee Adapter - 031-8 - Richardson RFPD
Downers Grove, IL, United States
Tee Adapter
031-8
Tee Adapter 031-8
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 031-8
Product Name Tee Adapter
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

WR34 (BJ260) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR34E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 2.92mm
Frequency Range 21700.0 to 33000.0 MHz
View Details
N-Female to SMA-Female Adapter - NF-SF 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
Couplers - LLC34-35-MF - Maury Microwave
Specs
Connector Type 2.92mm; 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details
RF Adapter Straight 2.4mm Female to 2.4mm Female DC - 50GHz Bulkhead 50Ω - 24FPM-24F+ - Mini-Circuits
Specs
Connector Type 2.4mm
Frequency Range 50000.0 MHz
VSWR 1.01 to 1.2 :1
View Details