Amphenol RF Adapter, AMC Plug to TNC Jack, Bulkhead, 50 ohm 031-6208

Description
Adapter, AMC Plug to TNC Jack, Bulkhead, 50 ohm Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
Adapter, AMC Plug to TNC Jack, Bulkhead, 50 ohm Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adapter, AMC Plug to TNC Jack, Bulkhead, 50 ohm - 031-6208 - Amphenol RF
Danbury, CT, USA
Adapter, AMC Plug to TNC Jack, Bulkhead, 50 ohm
031-6208
Adapter, AMC Plug to TNC Jack, Bulkhead, 50 ohm 031-6208
Adapter, AMC Plug to TNC Jack, Bulkhead, 50 ohm Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Adapter, AMC Plug to TNC Jack, Bulkhead, 50 ohm
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site Datasheet
Between Series Adapter - 031-6208 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
031-6208
Between Series Adapter 031-6208
Adapter AMC Plug to TNC Jack Bulkhead 50 ohm

Adapter AMC Plug to TNC Jack Bulkhead 50 ohm

Supplier's Site

Technical Specifications

  Amphenol RF Richardson RFPD
Product Category RF Adapters RF Adapters
Product Number 031-6208 031-6208
Product Name Adapter, AMC Plug to TNC Jack, Bulkhead, 50 ohm Between Series Adapter
Adapter Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters 2031 - 2031 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 2.92mm
Frequency Range 0.0 to 40000.0 MHz
View Details
WR42 (BJ220) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR42A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type SMA; 2.92mm
Frequency Range 18000.0 to 26500.0 MHz
View Details
Couplers - LLC34-35-FF - Maury Microwave
Specs
Connector Type 2.92mm; 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details
P350NF75NM Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N
Frequency Range 12000.0 MHz
View Details