Amphenol RF In Series Adapter 031-5891-RFX

Description
Adapter TNC Jack to TNC Jack Bulkhead 50 ohm
Request a Quote
Description
Adapter TNC Jack to TNC Jack Bulkhead 50 ohm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - 031-5891-RFX - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
031-5891-RFX
In Series Adapter 031-5891-RFX
Adapter TNC Jack to TNC Jack Bulkhead 50 ohm

Adapter TNC Jack to TNC Jack Bulkhead 50 ohm

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 031-5891-RFX
Product Name In Series Adapter
Connector Type TNC
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight 1.0mm Male to 1.0mm Male DC - 110 GHz 50Ω - 10M-10M+ - Mini-Circuits
Specs
Connector Type 1.0/2.3; 1.00mm Male
Frequency Range 110000.0 MHz
VSWR 1.04 to 1.4 :1
View Details
Couplers - LLC67-185-MM - Maury Microwave
Specs
Connector Type 1.85mm
Frequency Range 600.0 to 110000.0 MHz
View Details
WR34 (BJ260) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR34A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 2.92mm
Frequency Range 21700.0 to 33000.0 MHz
View Details