Amphenol RF BNC 50ohm Bulkhead Adapter - Isolated from Panel J/J 031-4803-RFX

Description
BNC 50ohm Bulkhead Adapter - Isolated from Panel J/J Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
BNC 50ohm Bulkhead Adapter - Isolated from Panel J/J Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BNC 50ohm Bulkhead Adapter - Isolated from Panel J/J - 031-4803-RFX - Amphenol RF
Danbury, CT, USA
BNC 50ohm Bulkhead Adapter - Isolated from Panel J/J
031-4803-RFX
BNC 50ohm Bulkhead Adapter - Isolated from Panel J/J 031-4803-RFX
BNC 50ohm Bulkhead Adapter - Isolated from Panel J/J Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

BNC 50ohm Bulkhead Adapter - Isolated from Panel J/J
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site Datasheet
In Series Adapter - 031-4803-RFX - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
031-4803-RFX
In Series Adapter 031-4803-RFX
Adapter BNC Jack to BNC Jack Isolated Bulkhead 50 ohm

Adapter BNC Jack to BNC Jack Isolated Bulkhead 50 ohm

Supplier's Site

Technical Specifications

  Amphenol RF Richardson RFPD
Product Category RF Adapters RF Adapters
Product Number 031-4803-RFX 031-4803-RFX
Product Name BNC 50ohm Bulkhead Adapter - Isolated from Panel J/J In Series Adapter
Adapter Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

N-Male to SMA-Male Adapter - NM-SM 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Plug-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
Coaxial Adapters 3030 - 3030 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 2.4mm
Frequency Range 0.0 to 50000.0 MHz
View Details
WR159 (BJ58) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR159E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA
Frequency Range 4640.0 to 7050.0 MHz
View Details
Couplers - LLC18-N-MM - Maury Microwave
Maury Microwave
Specs
Connector Type Type N; 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details