Amphenol RF Adapter BNC-Plug/N-Jack 031-217-RFX

Description
Adapter BNC-Plug/N-Jack Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
Adapter BNC-Plug/N-Jack Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adapter BNC-Plug/N-Jack - 031-217-RFX - Amphenol RF
Danbury, CT, USA
Adapter BNC-Plug/N-Jack
031-217-RFX
Adapter BNC-Plug/N-Jack 031-217-RFX
Adapter BNC-Plug/N-Jack Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Adapter BNC-Plug/N-Jack
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site Datasheet
Between Series Adapter - 031-217-RFX - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
031-217-RFX
Between Series Adapter 031-217-RFX
Adapter N Type Jack to BNC Plug 50 ohm

Adapter N Type Jack to BNC Plug 50 ohm

Supplier's Site

Technical Specifications

  Amphenol RF Richardson RFPD
Product Category RF Adapters RF Adapters
Product Number 031-217-RFX 031-217-RFX
Product Name Adapter BNC-Plug/N-Jack Between Series Adapter
Adapter Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

3 GHz Adapter - P350NM75NF - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Type Coaxial
Adapter Style Straight Jack-Jack
View Details
RF Adapter Straight DIN Male to N Male DC - 6GHz 50Ω - DINM-NM+ - Mini-Circuits
Specs
Connector Type Type N; DIN Male
Frequency Range 6000.0 MHz
VSWR 1.06 :1
View Details
WR34 (BJ260) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR34A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 2.92mm
Frequency Range 21700.0 to 33000.0 MHz
View Details