Amphenol RF In Series Adapter 031-209

Description
UG-306A/U Adapter BNC Plug to BNC Jack Right Angle 50 ohm
Request a Quote
Description
UG-306A/U Adapter BNC Plug to BNC Jack Right Angle 50 ohm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - 031-209 - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
031-209
In Series Adapter 031-209
UG-306A/U Adapter BNC Plug to BNC Jack Right Angle 50 ohm

UG-306A/U Adapter BNC Plug to BNC Jack Right Angle 50 ohm

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 031-209
Product Name In Series Adapter
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

3 GHz Adapter - P350NM75NF - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Type Coaxial
Adapter Style Straight Jack-Jack
View Details
RF Adapter Right Angle 2.4mm Male to 2.92mm Female DC - 40GHz 50Ω - 24MR-KF+ - Mini-Circuits
Specs
Connector Type 2.4mm; 2.92mm; 2.4 mm-Male
Frequency Range 40000.0 MHz
VSWR 1.13 :1
View Details
WR75 (BJ120) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR75E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type SMA
Frequency Range 9840.0 to 15000.0 MHz
View Details
ADP Series 2.4mm Female to 2.92mm Female Adapter - ADPFVFK - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details