Amphenol RF Between Series Adapter 000-78825

Description
Adapter N Type Jack to TNC Jack 50 ohm
Request a Quote
Description
Adapter N Type Jack to TNC Jack 50 ohm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - 000-78825 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
000-78825
Between Series Adapter 000-78825
Adapter N Type Jack to TNC Jack 50 ohm

Adapter N Type Jack to TNC Jack 50 ohm

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 000-78825
Product Name Between Series Adapter
Connector Type Type N; TNC
Unlock Full Specs
to access all available technical data

Similar Products

N-Male to SMA-Female Adapter - NM-SF 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
WR15 (BJ620) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR15E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 1.85mm
Frequency Range 49800.0 to 67000.0 MHz
View Details