Amphenol RF Between Series Adapter 000-78800

Description
Adapter N Type Plug to TNC Jack 50 ohm
Request a Quote
Description
Adapter N Type Plug to TNC Jack 50 ohm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - 000-78800 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
000-78800
Between Series Adapter 000-78800
Adapter N Type Plug to TNC Jack 50 ohm

Adapter N Type Plug to TNC Jack 50 ohm

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 000-78800
Product Name Between Series Adapter
Connector Type Type N; TNC
Unlock Full Specs
to access all available technical data

Similar Products

3 GHz Adapter - P350NM75NF - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Type Coaxial
Adapter Style Straight Jack-Jack
View Details
RF Adapter Straight 1.35mm Male to 1.85mm Female DC - 67 GHz 50Ω - 135M-185F+ - Mini-Circuits
Specs
Connector Type 1.85mm; 1.35 mm Male
Frequency Range 67000.0 MHz
VSWR 1.03 :1
View Details
WR19 (BJ500) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR19E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 1.85mm
Frequency Range 40000.0 to 60000.0 MHz
View Details
ADP Series 2.4mm Male to 2.4mm Female Adapter - ADPMVFV - Marki Microwave LLC
Specs
Frequency Range 0.0 to 50000.0 MHz
View Details