Amphenol RF UHF Plug to N Jack 000-14000

Description
UHF Plug to N Jack Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
UHF Plug to N Jack Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UHF Plug to N Jack - 000-14000 - Amphenol RF
Danbury, CT, USA
UHF Plug to N Jack
000-14000
UHF Plug to N Jack 000-14000
UHF Plug to N Jack Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

UHF Plug to N Jack
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site Datasheet
Between Series Adapter - 000-14000 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
000-14000
Between Series Adapter 000-14000
UG-83/U Adapter UHF Plug to N-Type Jack

UG-83/U Adapter UHF Plug to N-Type Jack

Supplier's Site

Technical Specifications

  Amphenol RF Richardson RFPD
Product Category RF Adapters RF Adapters
Product Number 000-14000 000-14000
Product Name UHF Plug to N Jack Between Series Adapter
Adapter Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Right Angle SMA Female to 2.92mm Female DC - 18GHz 50Ω - SFR-KF50+ - Mini-Circuits
Specs
Connector Type SMA; 2.92mm
Frequency Range 18000.0 MHz
VSWR 1.03 to 1.25 :1
View Details
Couplers - LLC67-185-FF - Maury Microwave
Specs
Connector Type 1.85mm
Frequency Range 600.0 to 110000.0 MHz
View Details
N-Male to SMA-Female Adapter - NM-SF 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
DCZM24F24, DC-Block - DCZM24F24 - Marki Microwave LLC
Specs
Frequency Range 0.0 to 50000.0 MHz
View Details