The Amperite Stop-Alert is a solid-state lamp pulsator designed to enhance automotive lamp illumination by producing a moderate pulsating effect. It is installed in series with one or more 12-volt incandescent lamps and supports up to 60 watts continuous or 120 watts intermittent load. The device operates on a 11 to 15 volt input with a maximum surge voltage of 50 volts and a peak surge current of 160 amperes. It pulses at 300 times per minute with an 85% duty cycle. Housed in glass-reinforced black Lexan plastic and epoxy encapsulated, it features 1/4 inch male quick connect terminals and measures 1-3/4 x 7/8 x 1-1/8 inches. It operates reliably from -40°C to +60°C.
SOLID STATE RELAY; Contact Configuration:-; Load Current:-; Operating Voltage Max:-; Relay Mounting:Panel Mount; Relay Terminals:Quick Connect; Switching Mode:-; Operating Voltage Min:-; Control Voltage Min:11VDC; Product Range:
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 83F4171 |
| Product Name | Solid State Relay; Contact Configuration Amperite |
| Application Type | Latching |