The Amperite C10 series is a solid-state time delay relay with DPDT (2 form C) contacts rated for 10A at 240V AC and 15A at 120V AC, featuring a delay-on-operate timing mode with contact life of 100,000 operations at rated loads. It is encased in a white plastic housing with 8-pin octal or 11-pin spade terminal options, operates within a temperature range of -45°C to +70°C, and accepts input voltages of 12V, 24V, or 120V AC. Timing ranges are selectable from 0.1 to 480 seconds, with factory-set delays available. The relay includes a 1 joule MOV for transient protection and meets UL File #E96739 and CSA File #LR62586-3.
TIME DELAY RELAY, DPDT, 60S, 240VAC; Contact Voltage VDC:-; Time Min:0.1s; Time Max:60s; Product Range:C10 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:240VAC
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 93F2727 |
| Product Name | Time Delay Relay, Dpdt, 60S, 240Vac; Contact Voltage Vdc Amperite |
| Mounting | Socket or Plug-in Style; Socket |