Amperite Co. Relay;SSR;Timing;Flasher;Cur-Rtg 2A;Ctrl-V 24-120AC/DC;Vol-Rtg 120AC/DC;30FPM 24-120F30DF

Description
The DF Series are totally encapsulated solid state analog flashing devices. Universal Input: 24 to 120 VAC or VDC operation in one device. No moving parts to wear out. 2 amp rating. Compact size. 2 Terminal configuration — Easy connection to load. Fixed flash rates. Duty Cycle: 50% UL File #E96739(M). CSA File #LR62586. Operating Temperature Range: –23°C to +60°C. Mounting: Single screw or optional 2 screw panel mount.
Description
The DF Series are totally encapsulated solid state analog flashing devices. Universal Input: 24 to 120 VAC or VDC operation in one device. No moving parts to wear out. 2 amp rating. Compact size. 2 Terminal configuration — Easy connection to load. Fixed flash rates. Duty Cycle: 50% UL File #E96739(M). CSA File #LR62586. Operating Temperature Range: –23°C to +60°C. Mounting: Single screw or optional 2 screw panel mount.

Suppliers

Company
Product
Description
Supplier Links
Relay;SSR;Timing;Flasher;Cur-Rtg 2A;Ctrl-V 24-120AC/DC;Vol-Rtg 120AC/DC;30FPM - 70200151 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;SSR;Timing;Flasher;Cur-Rtg 2A;Ctrl-V 24-120AC/DC;Vol-Rtg 120AC/DC;30FPM
70200151
Relay;SSR;Timing;Flasher;Cur-Rtg 2A;Ctrl-V 24-120AC/DC;Vol-Rtg 120AC/DC;30FPM 70200151
The DF Series are totally encapsulated solid state analog flashing devices. Universal Input: 24 to 120 VAC or VDC operation in one device. No moving parts to wear out. 2 amp rating. Compact size. 2 Terminal configuration — Easy connection to load. Fixed flash rates. Duty Cycle: 50% UL File #E96739(M). CSA File #LR62586. Operating Temperature Range: –23°C to +60°C. Mounting: Single screw or optional 2 screw panel mount.

The DF Series are totally encapsulated solid state analog flashing devices. Universal Input: 24 to 120 VAC or VDC operation in one device. No moving parts to wear out. 2 amp rating. Compact size. 2 Terminal configuration — Easy connection to load. Fixed flash rates. Duty Cycle: 50% UL File #E96739(M). CSA File #LR62586. Operating Temperature Range: –23°C to +60°C. Mounting: Single screw or optional 2 screw panel mount.

Supplier's Site
AMPT Time Delay - 24-120F30DF - Galco Industrial Electronics
Madison Heights, MI, United States
AMPT Time Delay
24-120F30DF
AMPT Time Delay 24-120F30DF
Flasher, DF Series

Flasher, DF Series

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Galco Industrial Electronics
Product Category Time Delay Relays Time Delay Relays
Product Number 70200151 24-120F30DF
Product Name Relay;SSR;Timing;Flasher;Cur-Rtg 2A;Ctrl-V 24-120AC/DC;Vol-Rtg 120AC/DC;30FPM AMPT Time Delay
Mounting Panel
Approvals / Ratings UL, CSA
Operating Temperature -49 to 158 F (-45 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

 - 7983536 - RS Components, Ltd.
RS Components, Ltd.
Specs
Timer Type Interval
Function Type Multi-function
Minimum 0.1000 seconds
View Details
High Performance Timing Relay - 700-FSK3EZ12 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay; One-Shot
View Details
Type 12.71 - Electronic digital time switch - 127100240000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details