TE Connectivity Time Delay Relays 1-1433164-0

Description
Configuration Features Multiple Timing Ranges : Without Status Indicator Type : None Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Time Delay Relay Contact Current Rating (AMP) : 10A@240VAC Type of Control : Knob Dimensions Dimensions (L x W x H) (Approximate) : 114.8 x 82.55 x 78.48 MM  [4.52 x 3.25 x 3.09 INCH ] Electrical Characteristics Actuating System : DC Time Delay Relay Input Voltage (VDC) : 48 Timing Range (Off-Time) (SEC) : .5 - 5 Mechanical Attachment Time Delay Relay Mounting Type : Mounting Bracket Operation/Applicatio n Mode of Operation : Off-Delay Option : Dust-Tight Gasketing Other Repeatability (Max) : ±5% Product Type Features Magnetic Blow-Out Device : Without Product Category : Electromechanical Relays Product Type : Relay Relay Type : Time Delay Termination Features Termination Type : Screw Terminals Usage Conditions Operating Temperature Range (DEGC) : -30 - 75
Request a Quote
Description
Configuration Features Multiple Timing Ranges : Without Status Indicator Type : None Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Time Delay Relay Contact Current Rating (AMP) : 10A@240VAC Type of Control : Knob Dimensions Dimensions (L x W x H) (Approximate) : 114.8 x 82.55 x 78.48 MM  [4.52 x 3.25 x 3.09 INCH ] Electrical Characteristics Actuating System : DC Time Delay Relay Input Voltage (VDC) : 48 Timing Range (Off-Time) (SEC) : .5 - 5 Mechanical Attachment Time Delay Relay Mounting Type : Mounting Bracket Operation/Applicatio n Mode of Operation : Off-Delay Option : Dust-Tight Gasketing Other Repeatability (Max) : ±5% Product Type Features Magnetic Blow-Out Device : Without Product Category : Electromechanical Relays Product Type : Relay Relay Type : Time Delay Termination Features Termination Type : Screw Terminals Usage Conditions Operating Temperature Range (DEGC) : -30 - 75
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relays - 1-1433164-0 - TE Connectivity
Berwyn, PA, United States
Time Delay Relays
1-1433164-0
Time Delay Relays 1-1433164-0
Configuration Features Multiple Timing Ranges : Without Status Indicator Type : None Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Time Delay Relay Contact Current Rating (AMP) : 10A@240VAC Type of Control : Knob Dimensions Dimensions (L x W x H) (Approximate) : 114.8 x 82.55 x 78.48 MM  [4.52 x 3.25 x 3.09 INCH ] Electrical Characteristics Actuating System : DC Time Delay Relay Input Voltage (VDC) : 48 Timing Range (Off-Time) (SEC) : .5 - 5 Mechanical Attachment Time Delay Relay Mounting Type : Mounting Bracket Operation/Applicatio n Mode of Operation : Off-Delay Option : Dust-Tight Gasketing Other Repeatability (Max) : ±5% Product Type Features Magnetic Blow-Out Device : Without Product Category : Electromechanical Relays Product Type : Relay Relay Type : Time Delay Termination Features Termination Type : Screw Terminals Usage Conditions Operating Temperature Range (DEGC) : -30 - 75

Configuration Features


  • Multiple Timing Ranges : Without
  • Status Indicator Type : None

Contact Features


  • Contact Arrangement : 2 Form C, DPDT, 2 C/O
  • Time Delay Relay Contact Current Rating (AMP) : 10A@240VAC
  • Type of Control : Knob

Dimensions


  • Dimensions (L x W x H) (Approximate) : 114.8 x 82.55 x 78.48 MM  [4.52 x 3.25 x 3.09 INCH ]

Electrical Characteristics


  • Actuating System : DC
  • Time Delay Relay Input Voltage (VDC) : 48
  • Timing Range (Off-Time) (SEC) : .5 - 5

Mechanical Attachment


  • Time Delay Relay Mounting Type : Mounting Bracket

Operation/Application


  • Mode of Operation : Off-Delay
  • Option : Dust-Tight Gasketing

Other


  • Repeatability (Max) : ±5%

Product Type Features


  • Magnetic Blow-Out Device : Without
  • Product Category : Electromechanical Relays
  • Product Type : Relay
  • Relay Type : Time Delay

Termination Features


  • Termination Type : Screw Terminals

Usage Conditions


  • Operating Temperature Range (DEGC) : -30 - 75
Buy Now

Technical Specifications

  TE Connectivity
Product Category Time Delay Relays
Product Number 1-1433164-0
Product Name Time Delay Relays
Mounting Flange; Mounting Bracket
Unlock Full Specs
to access all available technical data

Similar Products

Time Delay Relays - 1423175-1 - TE Connectivity
Specs
Mounting Panel; Mounting Holes, Panel Mount
Operating Temperature 69.8 to 104 F (21 to 40 C)
Repeat Accuracy 10 +/- %
View Details