Amperite Co. Time Delay Relay, Spst-No, 45Min; Contact Voltage Vdc Amperite 12D45MADOD

Description
TIME DELAY RELAY, SPST-NO, 45MIN; Contact Voltage VDC:48V; Time Min:100ms; Time Max:45min; Product Range:ADOD Series; Contact Configuration:SPST-N O; Contact Current:40A; Relay Mounting:Panel Mount; Contact Voltage VAC:-; Depth:50.8mm
Datasheet
Description
TIME DELAY RELAY, SPST-NO, 45MIN; Contact Voltage VDC:48V; Time Min:100ms; Time Max:45min; Product Range:ADOD Series; Contact Configuration:SPST-N O; Contact Current:40A; Relay Mounting:Panel Mount; Contact Voltage VAC:-; Depth:50.8mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relay, Spst-No, 45Min; Contact Voltage Vdc Amperite - 66K9750 - Newark, An Avnet Company
Chicago, IL, United States
Time Delay Relay, Spst-No, 45Min; Contact Voltage Vdc Amperite
66K9750
Time Delay Relay, Spst-No, 45Min; Contact Voltage Vdc Amperite 66K9750
TIME DELAY RELAY, SPST-NO, 45MIN; Contact Voltage VDC:48V; Time Min:100ms; Time Max:45min; Product Range:ADOD Series; Contact Configuration:SPST-N O; Contact Current:40A; Relay Mounting:Panel Mount; Contact Voltage VAC:-; Depth:50.8mm

TIME DELAY RELAY, SPST-NO, 45MIN; Contact Voltage VDC:48V; Time Min:100ms; Time Max:45min; Product Range:ADOD Series; Contact Configuration:SPST-NO; Contact Current:40A; Relay Mounting:Panel Mount; Contact Voltage VAC:-; Depth:50.8mm

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 66K9750
Product Name Time Delay Relay, Spst-No, 45Min; Contact Voltage Vdc Amperite
Mounting Panel; Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Relay module - 788-303 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
4 suppliers
Automotive Relays - FTR-B4-AUT - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH, SMT
View Details