Amperite Co. Time Delay Relay, Spst-No, 20Sec, 12Vdc; Relay Mounting Amperite 12D.2-20SST2

Description
TIME DELAY RELAY, SPST-NO, 20SEC, 12VDC; Relay Mounting:Panel Mount; Load Current:2A; Operating Voltage Min:12VDC; Operating Voltage Max:-; Switching Mode:-; Timer Functions:One Shot; Control Voltage AC Min:-; Carry Current:2A
Description
TIME DELAY RELAY, SPST-NO, 20SEC, 12VDC; Relay Mounting:Panel Mount; Load Current:2A; Operating Voltage Min:12VDC; Operating Voltage Max:-; Switching Mode:-; Timer Functions:One Shot; Control Voltage AC Min:-; Carry Current:2A
Datasheet
Datasheet Summary
Powered by GS/AI

The Amperite Time Delay Relay (part number 28B470) is a solid-state device designed for one-shot timing applications. It operates at a nominal input voltage of 12V DC and features a timing range of 20 seconds. The relay is rated for a continuous load current of 2 amperes, with a maximum inrush current of 20 amperes. The relay utilizes CMOS digital timing circuitry, ensuring reliability with no moving parts. The timing can be adjusted using an external resistor or potentiometer, allowing for custom timing configurations. The timing tolerance is +/- 10%, with a repeatability of 2%. The relay is housed in a compact black plastic enclosure measuring 2 x 2 x 0.75 inches, and it is designed for panel mounting with quick connect terminals. This relay is suitable for applications requiring precise timing control and can be integrated into various electronic systems where a time delay is necessary.

Datasheet Summary
Powered by GS/AI

The Amperite Time Delay Relay (part number 28B470) is a solid-state device designed for one-shot timing applications. It operates at a nominal input voltage of 12V DC and features a timing range of 20 seconds. The relay is rated for a continuous load current of 2 amperes, with a maximum inrush current of 20 amperes. The relay utilizes CMOS digital timing circuitry, ensuring reliability with no moving parts. The timing can be adjusted using an external resistor or potentiometer, allowing for custom timing configurations. The timing tolerance is +/- 10%, with a repeatability of 2%. The relay is housed in a compact black plastic enclosure measuring 2 x 2 x 0.75 inches, and it is designed for panel mounting with quick connect terminals. This relay is suitable for applications requiring precise timing control and can be integrated into various electronic systems where a time delay is necessary.

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relay, Spst-No, 20Sec, 12Vdc; Relay Mounting Amperite - 28B470 - Newark, An Avnet Company
Chicago, IL, United States
Time Delay Relay, Spst-No, 20Sec, 12Vdc; Relay Mounting Amperite
28B470
Time Delay Relay, Spst-No, 20Sec, 12Vdc; Relay Mounting Amperite 28B470
TIME DELAY RELAY, SPST-NO, 20SEC, 12VDC; Relay Mounting:Panel Mount; Load Current:2A; Operating Voltage Min:12VDC; Operating Voltage Max:-; Switching Mode:-; Timer Functions:One Shot; Control Voltage AC Min:-; Carry Current:2A

TIME DELAY RELAY, SPST-NO, 20SEC, 12VDC; Relay Mounting:Panel Mount; Load Current:2A; Operating Voltage Min:12VDC; Operating Voltage Max:-; Switching Mode:-; Timer Functions:One Shot; Control Voltage AC Min:-; Carry Current:2A

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Solid State Relays
Product Number 28B470
Product Name Time Delay Relay, Spst-No, 20Sec, 12Vdc; Relay Mounting Amperite
Application Type Latching
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - CC2410-ND - DigiKey
Sensata Technologies
Specs
Mounting Chassis Mount
Switch Configuration FormA
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
4 suppliers
Solid-state relay module - Timer relay module - 857-634 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0100 amps
View Details
Solid State Interface Relays - 7761428 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Dc
Approvals RoHS
View Details