The Amperite STB Series is a solid state triggered delay-on-release relay with 100% solid state circuitry and no moving parts. It features CMOS digital timing circuitry and a 2-ampere continuous load current rating with a maximum inrush of 20 amperes and a voltage drop of 2.5 volts RMS or less at full load. The relay operates on DC input voltages of 12V, 24V, 48V, or 110V, with a 12V DC variant specified for this part. Timing is field adjustable from 0.1 seconds to 100 hours via an external resistor, with this variant set to a 10-minute delay. The unit is enclosed in a 2 x 2 x 3/4 inch black plastic case with epoxy sealing and uses four or six 1/4 inch quick-connect male terminals for mounting. Timing tolerance for fixed units is ±10% and repeatability is 2%. UL and CSA filings are pending.
TIME DELAY RELAY, SPST-NO, 10MIN, 12VDC; Relay Mounting:Panel Mount; Load Current:2A; Operating Voltage Min:-; Operating Voltage Max:-; Switching Mode:-; Timer Functions:Delay-On-R
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 67C1730 |
| Product Name | Time Delay Relay, Spst-No, 10Min, 12Vdc; Relay Mounting Amperite |
| Application Type | Latching |