The Amperite DFWS Series is a solid state alternating flasher with two independent 10 A RMS output circuits and 50% duty cycle, designed for incandescent and inductive loads with zero AC voltage switching. It operates from 1 to 1000 flashes per minute, with standard rates including 60 FPM. The unit accepts 12 V AC or 12 to 110 V DC input with ±10% tolerance and mounts in a 2 x 3 x 1.5 inch black plastic case with .250 quick connect terminals. Required heat sinking is necessary for full load operation. Operating and storage temperature range is -23°C to +60°C.
SOLID STATE FLASHER DPST-NC 60FPM, 12VAC; Relay Mounting:Panel Mount; Load Current:10A; Operating Voltage Min:19V; Operating Voltage Max:288V; Switching Mode:AC Switch; Timer Functions:-; Control Voltage AC Min:
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 28B383 |
| Product Name | Solid State Flasher Dpst-Nc 60Fpm, 12Vac; Relay Mounting Amperite |
| Application Type | Latching |