The Amperite DC10 Series is a solid-state time delay relay with a DPDT (2 form C) relay contact arrangement rated for 10A at 240V AC and 15A at 120V AC, using silver-cadmium oxide contacts. It offers timing from 0.1 seconds to 1000 hours, with the model 120AP5-300SDC configured for a fixed 300-second delay. The relay operates on 120V AC input with a power requirement of 3 VA or less, and includes transient protection via a 1 Joule MOV. It is housed in a white plastic case with octal-style 8-pin termination and weighs approximately 114g. Operating temperature ranges from -45°C to +70°C, with storage from -60°C to +105°C. The relay meets UL File #E96739 and CSA File #LR62586.
TIME DELAY RELAY, DPDT, 300S, 240VAC; Contact Voltage VDC:-; Time Min:5s; Time Max:300s; Product Range:DC10 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:240VAC
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 95F1620 |
| Product Name | Time Delay Relay, Dpdt, 300S, 240Vac; Contact Voltage Vdc Amperite |
| Mounting | Socket or Plug-in Style; Socket |