Amp-Line Corp. Digital Panel Mount DC Amp Meter AL-DCCM-035

Description
The ALC digital panel-mount voltage and current meters are designed with high engineering flexibility. Output range(s) and decimal place are manually adjustable. The key features of these digital volt and amp meters are their compatibility for different output ranges and their ability for high frequency voltage and current measurements. Some of the models can go up to 100K Hz in frequency. They are ideal for measurements in both audio frequency and ultrasonic frequency applications.
Datasheet
Description
The ALC digital panel-mount voltage and current meters are designed with high engineering flexibility. Output range(s) and decimal place are manually adjustable. The key features of these digital volt and amp meters are their compatibility for different output ranges and their ability for high frequency voltage and current measurements. Some of the models can go up to 100K Hz in frequency. They are ideal for measurements in both audio frequency and ultrasonic frequency applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Panel Mount DC Amp Meter - AL-DCCM-035 - Amp-Line Corp.
West Nyack, NY, USA
Digital Panel Mount DC Amp Meter
AL-DCCM-035
Digital Panel Mount DC Amp Meter AL-DCCM-035
The ALC digital panel-mount voltage and current meters are designed with high engineering flexibility. Output range(s) and decimal place are manually adjustable. The key features of these digital volt and amp meters are their compatibility for different output ranges and their ability for high frequency voltage and current measurements. Some of the models can go up to 100K Hz in frequency. They are ideal for measurements in both audio frequency and ultrasonic frequency applications.

The ALC digital panel-mount voltage and current meters are designed with high engineering flexibility. Output range(s) and decimal place are manually adjustable. The key features of these digital volt and amp meters are their compatibility for different output ranges and their ability for high frequency voltage and current measurements. Some of the models can go up to 100K Hz in frequency. They are ideal for measurements in both audio frequency and ultrasonic frequency applications.

Supplier's Site Datasheet

Technical Specifications

  Amp-Line Corp.
Product Category Digital Panel Meters
Product Number AL-DCCM-035
Product Name Digital Panel Mount DC Amp Meter
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 3.5
Display Technology LED
Display Colors Red
Unlock Full Specs
to access all available technical data

Similar Products

ControlMaster field-mountable universal process indicator - CMF160 - ABB Measurement & Analytics
Specs
Outputs Analog; Relay
Features Alarms
Display Type Numeric; Alphanumeric
View Details
3/3-ch Front Panel LAN-XI for 3057 - UA-3112--030- - Hottinger Brüel & Kjær A/S
Specs
Outputs Voltage (+/- 10V)
Analog Input Channels 3
Input Type Standardized voltage (+/- 10V)
View Details
Dual-line 6-digit Process Meter - DPM-500 - BinMaster, Inc.
Specs
Outputs Analog
Display Type Alphanumeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
View Details