Amp-Line Corp. Digital Panel Mount AC Volt Meter AL-ACVM-006

Description
The ALC digital panel-mount voltage and current meters are designed with high engineering flexibility. Output range(s) and decimal place are manually adjustable. The key features of these digital volt and amp meters are their compatibility for different output ranges and their ability for high frequency voltage and current measurements. Some of the models can go up to 100K Hz in frequency. They are ideal for measurements in both audio frequency and ultrasonic frequency applications.
Datasheet
Description
The ALC digital panel-mount voltage and current meters are designed with high engineering flexibility. Output range(s) and decimal place are manually adjustable. The key features of these digital volt and amp meters are their compatibility for different output ranges and their ability for high frequency voltage and current measurements. Some of the models can go up to 100K Hz in frequency. They are ideal for measurements in both audio frequency and ultrasonic frequency applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Panel Mount AC Volt Meter - AL-ACVM-006 - Amp-Line Corp.
West Nyack, NY, USA
Digital Panel Mount AC Volt Meter
AL-ACVM-006
Digital Panel Mount AC Volt Meter AL-ACVM-006
The ALC digital panel-mount voltage and current meters are designed with high engineering flexibility. Output range(s) and decimal place are manually adjustable. The key features of these digital volt and amp meters are their compatibility for different output ranges and their ability for high frequency voltage and current measurements. Some of the models can go up to 100K Hz in frequency. They are ideal for measurements in both audio frequency and ultrasonic frequency applications.

The ALC digital panel-mount voltage and current meters are designed with high engineering flexibility. Output range(s) and decimal place are manually adjustable. The key features of these digital volt and amp meters are their compatibility for different output ranges and their ability for high frequency voltage and current measurements. Some of the models can go up to 100K Hz in frequency. They are ideal for measurements in both audio frequency and ultrasonic frequency applications.

Supplier's Site Datasheet

Technical Specifications

  Amp-Line Corp.
Product Category Digital Panel Meters
Product Number AL-ACVM-006
Product Name Digital Panel Mount AC Volt Meter
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 3.5
Display Technology LED
Display Colors Red
Unlock Full Specs
to access all available technical data

Similar Products

830XS1 Digital Indicator | Panel-mount Housing 96 x 48 mm | Intrinsically Safe Optional - 830XS1 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 96 mm (3.78 inch)
View Details
Digital Panel Meter - DPM-200 - BinMaster, Inc.
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
Number Digits 4.0
View Details
4-ch LEMO-1B 7-p(F) Front Panel LAN-XI - UA-2101--040- - Hottinger Brüel & Kjær A/S
Specs
Outputs None
Analog Input Channels 4
Input Type Standardized voltage (+/- 10V)
View Details
Multi Function Panel Meters - 559639 - RS Components, Ltd.
Specs
Number Digits 7.0
Depth 65 mm (2.56 inch)
View Details