Amongo Technology Co., Ltd. 24 Inch Bezel-Free PCAP Industrial Panel PC with OS AMG-24PPC01T4

Description
The 24 inch industrial panel pc AMG-24PPC01T4 offered by Amongo is welcomed by customers worldwide for different applications with features as below: Flat-screen design with high-end branded TFT LCD panels with LED backlight, lower power consumption, better image effect and wider view angles; Fan-less cooling system with reliable Intel processor, industrial-grade components adopted to ensure continuously running; Bezel-less pcap touchscreen, rapid touch response, better user experience; IP65 front protection, dustproof, built to enhance and manage all industrial processes; Option of tempered glass for vandal proof function; Robust casing and structure design to withstand the most harsh conditions, anti-vibration, anti-shock; Different mounting options: VESA mount, embedded mount etc. Supporting various operation system of Windows, Android, Linux etc.; Meet with reliability test for demanding industrial applications; Passed necessary certificates like CE, RoHS, and ISO 9001 and 14001 etc.;
Description
The 24 inch industrial panel pc AMG-24PPC01T4 offered by Amongo is welcomed by customers worldwide for different applications with features as below: Flat-screen design with high-end branded TFT LCD panels with LED backlight, lower power consumption, better image effect and wider view angles; Fan-less cooling system with reliable Intel processor, industrial-grade components adopted to ensure continuously running; Bezel-less pcap touchscreen, rapid touch response, better user experience; IP65 front protection, dustproof, built to enhance and manage all industrial processes; Option of tempered glass for vandal proof function; Robust casing and structure design to withstand the most harsh conditions, anti-vibration, anti-shock; Different mounting options: VESA mount, embedded mount etc. Supporting various operation system of Windows, Android, Linux etc.; Meet with reliability test for demanding industrial applications; Passed necessary certificates like CE, RoHS, and ISO 9001 and 14001 etc.;

Suppliers

Company
Product
Description
Supplier Links
24 Inch Bezel-Free PCAP Industrial Panel PC with OS - AMG-24PPC01T4 - Amongo Technology Co., Ltd.
Shenzhen, China
24 Inch Bezel-Free PCAP Industrial Panel PC with OS
AMG-24PPC01T4
24 Inch Bezel-Free PCAP Industrial Panel PC with OS AMG-24PPC01T4
The 24 inch industrial panel pc AMG-24PPC01T4 offered by Amongo is welcomed by customers worldwide for different applications with features as below: Flat-screen design with high-end branded TFT LCD panels with LED backlight, lower power consumption, better image effect and wider view angles; Fan-less cooling system with reliable Intel processor, industrial-grade components adopted to ensure continuously running; Bezel-less pcap touchscreen, rapid touch response, better user experience; IP65 front protection, dustproof, built to enhance and manage all industrial processes; Option of tempered glass for vandal proof function; Robust casing and structure design to withstand the most harsh conditions, anti-vibration, anti-shock; Different mounting options: VESA mount, embedded mount etc. Supporting various operation system of Windows, Android, Linux etc.; Meet with reliability test for demanding industrial applications; Passed necessary certificates like CE, RoHS, and ISO 9001 and 14001 etc.;

The 24 inch industrial panel pc AMG-24PPC01T4 offered by Amongo is welcomed by customers worldwide for different applications with features as below:

  • Flat-screen design with high-end branded TFT LCD panels with LED backlight, lower power consumption, better image effect and wider view angles;
  • Fan-less cooling system with reliable Intel processor, industrial-grade components adopted to ensure continuously running;
  • Bezel-less pcap touchscreen, rapid touch response, better user experience;
  • IP65 front protection, dustproof, built to enhance and manage all industrial processes;
  • Option of tempered glass for vandal proof function;
  • Robust casing and structure design to withstand the most harsh conditions, anti-vibration, anti-shock;
  • Different mounting options: VESA mount, embedded mount etc.
  • Supporting various operation system of Windows, Android, Linux etc.;
  • Meet with reliability test for demanding industrial applications;
  • Passed necessary certificates like CE, RoHS, and ISO 9001 and 14001 etc.;
Supplier's Site

Technical Specifications

  Amongo Technology Co., Ltd.
Product Category Computers
Product Number AMG-24PPC01T4
Product Name 24 Inch Bezel-Free PCAP Industrial Panel PC with OS
Computer Type Desktop, Stand Alone or Tower
Display Size 24.0 inch (609.60 mm)
Operating System Microsoft®
Unlock Full Specs
to access all available technical data

Similar Products