Amongo Technology Co., Ltd. 21.5 Inch Zero Bezel PCAP Touch Industrial Panel PC AMG-21PPC02T3

Description
The 21.5 inch industrial panel pc AMG-21PPC02T3 offed by Amongo is delivered to customers worldwide for different application with advantages as below: High-end branded TFT LCD panels with LED backlight, lower power consumption, better image effect and wider view angles; Fan-less cooling system with reliable Intel processor, customized option available; Bezel-less pcap touchscreen, rapid touch response, better user experience; Edge-to-edge design true flat surface design, bezel free, sleek and modern look ; IP65 front protection, dust proof ; Option of tempered glass for vandal proof function; Robust casing and structure design to withstand the most harsh conditions, anti-vibration, anti-shock; Different mounting options: VESA mount, embedded mount etc. Supporting various operation system of Windows, Android, Linux etc.; Meet with reliability test for demanding industrial applications; Passed necessary certificates like CE, RoHS, and ISO system etc.;
Description
The 21.5 inch industrial panel pc AMG-21PPC02T3 offed by Amongo is delivered to customers worldwide for different application with advantages as below: High-end branded TFT LCD panels with LED backlight, lower power consumption, better image effect and wider view angles; Fan-less cooling system with reliable Intel processor, customized option available; Bezel-less pcap touchscreen, rapid touch response, better user experience; Edge-to-edge design true flat surface design, bezel free, sleek and modern look ; IP65 front protection, dust proof ; Option of tempered glass for vandal proof function; Robust casing and structure design to withstand the most harsh conditions, anti-vibration, anti-shock; Different mounting options: VESA mount, embedded mount etc. Supporting various operation system of Windows, Android, Linux etc.; Meet with reliability test for demanding industrial applications; Passed necessary certificates like CE, RoHS, and ISO system etc.;

Suppliers

Company
Product
Description
Supplier Links
21.5 Inch Zero Bezel PCAP Touch Industrial Panel PC - AMG-21PPC02T3 - Amongo Technology Co., Ltd.
Shenzhen, China
21.5 Inch Zero Bezel PCAP Touch Industrial Panel PC
AMG-21PPC02T3
21.5 Inch Zero Bezel PCAP Touch Industrial Panel PC AMG-21PPC02T3
The 21.5 inch industrial panel pc AMG-21PPC02T3 offed by Amongo is delivered to customers worldwide for different application with advantages as below: High-end branded TFT LCD panels with LED backlight, lower power consumption, better image effect and wider view angles; Fan-less cooling system with reliable Intel processor, customized option available; Bezel-less pcap touchscreen, rapid touch response, better user experience; Edge-to-edge design true flat surface design, bezel free, sleek and modern look ; IP65 front protection, dust proof ; Option of tempered glass for vandal proof function; Robust casing and structure design to withstand the most harsh conditions, anti-vibration, anti-shock; Different mounting options: VESA mount, embedded mount etc. Supporting various operation system of Windows, Android, Linux etc.; Meet with reliability test for demanding industrial applications; Passed necessary certificates like CE, RoHS, and ISO system etc.;

The 21.5 inch industrial panel pc AMG-21PPC02T3 offed by Amongo is delivered to customers worldwide for different application with advantages as below:

  • High-end branded TFT LCD panels with LED backlight, lower power consumption, better image effect and wider view angles;
  • Fan-less cooling system with reliable Intel processor, customized option available;
  • Bezel-less pcap touchscreen, rapid touch response, better user experience;
  • Edge-to-edge design true flat surface design, bezel free, sleek and modern look ;
  • IP65 front protection, dust proof ;
  • Option of tempered glass for vandal proof function;
  • Robust casing and structure design to withstand the most harsh conditions, anti-vibration, anti-shock;
  • Different mounting options: VESA mount, embedded mount etc.
  • Supporting various operation system of Windows, Android, Linux etc.;
  • Meet with reliability test for demanding industrial applications;
  • Passed necessary certificates like CE, RoHS, and ISO system etc.;
Supplier's Site

Technical Specifications

  Amongo Technology Co., Ltd.
Product Category Computers
Product Number AMG-21PPC02T3
Product Name 21.5 Inch Zero Bezel PCAP Touch Industrial Panel PC
Computer Type Desktop, Stand Alone or Tower
Operating System Microsoft®
Processor Intel 386 Family
Unlock Full Specs
to access all available technical data

Similar Products

10.1
Specs
Computer Type Tablet
Operating System Microsoft®; Windows 11 IoT Enterprise (GAC)
Processor Intel 386 Family; Intel® N200, 3.70 GHz
View Details
2 suppliers
Powerful industrial PC - ibaDeskline - iba America LLC
Specs
Computer Type Desktop, Stand Alone or Tower
Operating System Microsoft®
Processor Intel 386 Family
View Details
TC78 ex -NI Touch Computer - tc78ex ni touch computer - BARTEC
Specs
Computer Type Computer Terminal
Display Size 6.0 inch (152.40 mm)
Operating System Google®
View Details
Karbon 430 Intel Atom Compact Rugged Computer with Expansion - K430 - OnLogic Inc.
Specs
Operating System Microsoft®
Processor Intel 386 Family; Intel Atom ; Intel Pentium
Speed 1800 to 3000 MHz
View Details