The high brightness LCD monitor AMG-15OPGD02T5 offered by Amongo is built with the following benefits:
The industrial grade rack mount LCD monitor AMG-15OPGD02T5 offered by Amongo is a good choice for application in demanding environment with advantages as below:
| Amongo Technology Co., Ltd. | Amongo Technology Co., Ltd. | |
|---|---|---|
| Product Category | Video Displays | Video Displays |
| Product Number | AMG-15OPGD02T5 | AMG-15OPGD02T5 |
| Product Name | 15 Inch Sunlight Readable High Bright LCD Monitor | 15 Inch Rack Mount LCD Monitor |
| Monitor Type | LCD Display | LCD Display |
| Color | Color | Color |
| Input Types | DVI; VGA; VGA/DVI/USB | DVI; VGA; VGA/DVI/USB |
| Screen Resolution | XGA (1024 x 768) | XGA (1024 x 768) |
| Diagonal Screen Size | 15 inch (381 mm) | 15 inch (381 mm) |