TE Connectivity NTC Thermistors 20021086-01

Description
Dimensions Product Height : .8 MM  [.031 INCH ] Product Length : 1.6 MM  [.063 INCH ] Product Width : .8 MM  [.031 INCH ] Electrical Characteristics β-Value(25/85) (K) : 3435 Product Type Features NTC Sensor Type : Leadless Chip and SMD NTC Thermistor Resistance Tolerance (at 25°C) (PCT) : ± 1 Tolerance β-Value (PCT) : ±1% Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ] Resistance (at 25°C) (KOHM) : 10
Request a Quote Datasheet
Description
Dimensions Product Height : .8 MM  [.031 INCH ] Product Length : 1.6 MM  [.063 INCH ] Product Width : .8 MM  [.031 INCH ] Electrical Characteristics β-Value(25/85) (K) : 3435 Product Type Features NTC Sensor Type : Leadless Chip and SMD NTC Thermistor Resistance Tolerance (at 25°C) (PCT) : ± 1 Tolerance β-Value (PCT) : ±1% Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ] Resistance (at 25°C) (KOHM) : 10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 20021086-01 - TE Connectivity
Berwyn, PA, United States
NTC Thermistors
20021086-01
NTC Thermistors 20021086-01
Dimensions Product Height : .8 MM  [.031 INCH ] Product Length : 1.6 MM  [.063 INCH ] Product Width : .8 MM  [.031 INCH ] Electrical Characteristics β-Value(25/85) (K) : 3435 Product Type Features NTC Sensor Type : Leadless Chip and SMD NTC Thermistor Resistance Tolerance (at 25°C) (PCT) : ± 1 Tolerance β-Value (PCT) : ±1% Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ] Resistance (at 25°C) (KOHM) : 10

Dimensions


  • Product Height : .8 MM  [.031 INCH ]
  • Product Length : 1.6 MM  [.063 INCH ]
  • Product Width : .8 MM  [.031 INCH ]

Electrical Characteristics


  • β-Value(25/85) (K) : 3435

Product Type Features


  • NTC Sensor Type : Leadless Chip and SMD NTC Thermistor
  • Resistance Tolerance (at 25°C) (PCT) : ± 1
  • Tolerance β-Value (PCT) : ±1%

Usage Conditions


  • Operating Temperature (Max) : 150 DEGC  [302 DEGF ]
  • Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]
  • Resistance (at 25°C) (KOHM) : 10
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Thermistors
Product Number 20021086-01
Product Name NTC Thermistors
Temperature Range -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Thermistors - 1624345-1 - TE Connectivity
Specs
Resistance (@25°C) 10000 ohms
View Details
Thermistors - 1624354-2 - TE Connectivity
Specs
Resistance (@25°C) 2000 ohms
View Details
Ntc Thermistor; Zero Power Resistance At 25°C Betatherm - 93K1990 - Newark, An Avnet Company
Specs
Housing Other
Temperature Range -40 to ? C (-40 to ? F)
Resistance (@25°C) 1000 ohms
View Details