TE Connectivity Thermistors 1-1624332-2

Description
Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : .125 Resistance Value (OHM) : 1K Operation/Applicatio n Thermistor Mode of Operation : Positive Temperature Coefficient Product Type Features Package Size Code : 1206
Request a Quote
Description
Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : .125 Resistance Value (OHM) : 1K Operation/Applicatio n Thermistor Mode of Operation : Positive Temperature Coefficient Product Type Features Package Size Code : 1206
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thermistors - 1-1624332-2 - TE Connectivity
Berwyn, PA, United States
Thermistors
1-1624332-2
Thermistors 1-1624332-2
Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : .125 Resistance Value (OHM) : 1K Operation/Applicatio n Thermistor Mode of Operation : Positive Temperature Coefficient Product Type Features Package Size Code : 1206

Electrical Characteristics


  • Passive Component Tolerance (PCT) : 5
  • Power Rating (WATT) : .125
  • Resistance Value (OHM) : 1K

Operation/Application


  • Thermistor Mode of Operation : Positive Temperature Coefficient

Product Type Features


  • Package Size Code : 1206
Buy Now

Technical Specifications

  TE Connectivity
Product Category Thermistors
Product Number 1-1624332-2
Product Name Thermistors
Resistance (@25°C) 1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

NTC Thermistors - 223-20026072-13-ND - DigiKey
Specs
Housing Probe/Closed Tube
Temperature Range -40 to 105 C (-40 to 221 F)
Resistance (@25°C) 10000 ohms
View Details
NTC Thermistors - 20021086-03 - TE Connectivity
Specs
Temperature Range -40 to 150 C (-40 to 302 F)
View Details