TE Connectivity
Discrete NTC
11029041-00
Description
Body Features Wire Connection : Open End
Dimensions Discrete NTC Wire Length (MM) : 76
Product Type Features Discrete NTC Sensor Type : Epoxy Coated NTC Thermistor Tolerance β-Value (PCT) : ±0.8
Signal Characteristics 25/85 Beta Value (K) : 3150
Usage Conditions Discrete NTC Ambient Temperature Range (DEGC) : -40 - 100 Maximum Temperature : 100 DEGC [212 DEGF ] Resistance (at Tref) (KOHM) : .3 T_ref for Resistance (DEGC) : 25 Temperature Accuracy (DEGC) : ± .2 from 0 - 70
Request a Quote
Email Supplier
Description
Body Features Wire Connection : Open End
Dimensions Discrete NTC Wire Length (MM) : 76
Product Type Features Discrete NTC Sensor Type : Epoxy Coated NTC Thermistor Tolerance β-Value (PCT) : ±0.8
Signal Characteristics 25/85 Beta Value (K) : 3150
Usage Conditions Discrete NTC Ambient Temperature Range (DEGC) : -40 - 100 Maximum Temperature : 100 DEGC [212 DEGF ] Resistance (at Tref) (KOHM) : .3 T_ref for Resistance (DEGC) : 25 Temperature Accuracy (DEGC) : ± .2 from 0 - 70
Request a Quote
Email Supplier
Suppliers
Body Features Wire Connection : Open End
Dimensions Discrete NTC Wire Length (MM) : 76
Product Type Features Discrete NTC Sensor Type : Epoxy Coated NTC Thermistor Tolerance β-Value (PCT) : ±0.8
Signal Characteristics 25/85 Beta Value (K) : 3150
Usage Conditions Discrete NTC Ambient Temperature Range (DEGC) : -40 - 100 Maximum Temperature : 100 DEGC [212 DEGF ] Resistance (at Tref) (KOHM) : .3 T_ref for Resistance (DEGC) : 25 Temperature Accuracy (DEGC) : ± .2 from 0 - 70
Body Features
- Wire Connection : Open End
Dimensions
- Discrete NTC Wire Length (MM) : 76
Product Type Features
- Discrete NTC Sensor Type : Epoxy Coated NTC Thermistor
- Tolerance β-Value (PCT) : ±0.8
Signal Characteristics
- 25/85 Beta Value (K) : 3150
Usage Conditions
- Discrete NTC Ambient Temperature Range (DEGC) : -40 - 100
- Maximum Temperature : 100 DEGC [212 DEGF ]
- Resistance (at Tref) (KOHM) : .3
- T_ref for Resistance (DEGC) : 25
- Temperature Accuracy (DEGC) : ± .2 from 0 - 70
Buy Now
Technical Specifications
|
Product Category
|
Thermistors |
|
Product Number
|
11029041-00 |
|
Product Name
|
Discrete NTC |
|
Coating
|
Epoxy
|
Unlock Full Specs
to access all available technical data
Similar Products
Temperature Range
-40 to 150 C (-40 to 302 F)
View Details
2 suppliers
Temperature Range
-40 to 125 C (-40 to 257 F)
View Details
2 suppliers