TE Connectivity NTC Thermistors 11028284-00

Description
Body Features Lead Wire Conductor Type : Gold Plated Dumet Solid Dimensions Lead Wire Length : 76 MM  [2.992 INCH ] Lead Wire Size (AWG) : 32 Product Diameter : 2.8 MM  [.11 INCH ] Product Length : 6.4 MM  [.25 INCH ] Product Type Features β-Value (0/50) (K) : 3891 NTC Sensor Type : Glass Encapsulated NTC Thermistor Temperature Tolerance (DEGC) : ± 0.2 °C from 0 - 70 Tolerance β-Value (PCT) : ±0.2 Usage Conditions Operating Temperature (Max) : 200 DEGC  [392 DEGF ] Operating Temperature Range : -80 - 200 DEGC  [-112 - 392 DEGF ] Resistance (at 25°C) (KOHM) : 10
Request a Quote Datasheet
Description
Body Features Lead Wire Conductor Type : Gold Plated Dumet Solid Dimensions Lead Wire Length : 76 MM  [2.992 INCH ] Lead Wire Size (AWG) : 32 Product Diameter : 2.8 MM  [.11 INCH ] Product Length : 6.4 MM  [.25 INCH ] Product Type Features β-Value (0/50) (K) : 3891 NTC Sensor Type : Glass Encapsulated NTC Thermistor Temperature Tolerance (DEGC) : ± 0.2 °C from 0 - 70 Tolerance β-Value (PCT) : ±0.2 Usage Conditions Operating Temperature (Max) : 200 DEGC  [392 DEGF ] Operating Temperature Range : -80 - 200 DEGC  [-112 - 392 DEGF ] Resistance (at 25°C) (KOHM) : 10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 11028284-00 - TE Connectivity
Berwyn, PA, United States
NTC Thermistors
11028284-00
NTC Thermistors 11028284-00
Body Features Lead Wire Conductor Type : Gold Plated Dumet Solid Dimensions Lead Wire Length : 76 MM  [2.992 INCH ] Lead Wire Size (AWG) : 32 Product Diameter : 2.8 MM  [.11 INCH ] Product Length : 6.4 MM  [.25 INCH ] Product Type Features β-Value (0/50) (K) : 3891 NTC Sensor Type : Glass Encapsulated NTC Thermistor Temperature Tolerance (DEGC) : ± 0.2 °C from 0 - 70 Tolerance β-Value (PCT) : ±0.2 Usage Conditions Operating Temperature (Max) : 200 DEGC  [392 DEGF ] Operating Temperature Range : -80 - 200 DEGC  [-112 - 392 DEGF ] Resistance (at 25°C) (KOHM) : 10

Body Features


  • Lead Wire Conductor Type : Gold Plated Dumet Solid

Dimensions


  • Lead Wire Length : 76 MM  [2.992 INCH ]
  • Lead Wire Size (AWG) : 32
  • Product Diameter : 2.8 MM  [.11 INCH ]
  • Product Length : 6.4 MM  [.25 INCH ]

Product Type Features


  • β-Value (0/50) (K) : 3891
  • NTC Sensor Type : Glass Encapsulated NTC Thermistor
  • Temperature Tolerance (DEGC) : ± 0.2 °C from 0 - 70
  • Tolerance β-Value (PCT) : ±0.2

Usage Conditions


  • Operating Temperature (Max) : 200 DEGC  [392 DEGF ]
  • Operating Temperature Range : -80 - 200 DEGC  [-112 - 392 DEGF ]
  • Resistance (at 25°C) (KOHM) : 10
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Thermistors
Product Number 11028284-00
Product Name NTC Thermistors
Temperature Range -80 to 200 C (-112 to 392 F)
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor; Zero Power Resistance At 25°C Betatherm - 93K2072 - Newark, An Avnet Company
Specs
Lead Style Radial
Temperature Range 0 to ? C (32 to ? F)
Resistance (@25°C) 100000 ohms
View Details
NTC Thermistors - 20021086-06 - TE Connectivity
Specs
Temperature Range -40 to 150 C (-40 to 302 F)
View Details
NTC Thermistors - 11026588-00 - TE Connectivity
Specs
Temperature Range -40 to 150 C (-40 to 302 F)
View Details
3 suppliers