This temperature indicator can be used to monitor environments and equipment that keep products below a set temperature level. This indicator alerts personnel to a high temperature condition by sounding an alarm and flashing the red LED temperature display. Features:
Operating Voltage: 12-16 VAC/VDC @ 250 mA
All Metal Case, Stainless Steel Front Panel
Temperature Sensing Range: –25°F to +99°F
Simple Wire Hookup
Audible Alarm: 80-90 dba @ 4"
Alarm Relay
Selectable in Fahrenheit and Celsius
Setpoint Range: –15°F to +50°F (–26°C to +10°C)
This temperature indicator can be used to monitor environments and equipment that keep products below a set temperature level. This indicator alerts personnel to a high temperature condition by sounding an alarm and flashing the red LED temperature display.
Features:
- Operating Voltage: 12-16 VAC/VDC @ 250 mA
- All Metal Case, Stainless Steel Front Panel
- Temperature Sensing Range: –25°F to +99°F
- Simple Wire Hookup
- Audible Alarm: 80-90 dba @ 4"
- Alarm Relay
- Selectable in Fahrenheit and Celsius
- Setpoint Range: –15°F to +50°F (–26°C to +10°C)