Ametek National Controls Corp. (NCC) Relay;E-Mech;Timing;On Delay;DPDT;Cur-Rtg 10A;Ctrl-V 120AC;8 Pin;1.8-180 sec. T1K-00180-461

Description
Plug Termination, DPDT Contact Configuration, Temperature Range -23 to +55 °C, Time Delay Relays Digital timing circuit +⁄- 1% repeatability Time calibrated dial Superior transient protection Fiberglass reinforced circuit board Internal components supported by heavy duty chassis Reinforced base locator pin cUL⁄UL recognized Upon application of voltage to the input terminals, the time delay cycle starts. At the end of the present time delay, the relay coil is energized and the contacts transfer. Reset is accomplished by the removal of input voltage.
Description
Plug Termination, DPDT Contact Configuration, Temperature Range -23 to +55 °C, Time Delay Relays Digital timing circuit +⁄- 1% repeatability Time calibrated dial Superior transient protection Fiberglass reinforced circuit board Internal components supported by heavy duty chassis Reinforced base locator pin cUL⁄UL recognized Upon application of voltage to the input terminals, the time delay cycle starts. At the end of the present time delay, the relay coil is energized and the contacts transfer. Reset is accomplished by the removal of input voltage.

Suppliers

Company
Product
Description
Supplier Links
Relay;E-Mech;Timing;On Delay;DPDT;Cur-Rtg 10A;Ctrl-V 120AC;8 Pin;1.8-180 sec. - 70059675 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Timing;On Delay;DPDT;Cur-Rtg 10A;Ctrl-V 120AC;8 Pin;1.8-180 sec.
70059675
Relay;E-Mech;Timing;On Delay;DPDT;Cur-Rtg 10A;Ctrl-V 120AC;8 Pin;1.8-180 sec. 70059675
Plug Termination, DPDT Contact Configuration, Temperature Range -23 to +55 °C, Time Delay Relays Digital timing circuit +⁄- 1% repeatability Time calibrated dial Superior transient protection Fiberglass reinforced circuit board Internal components supported by heavy duty chassis Reinforced base locator pin cUL⁄UL recognized Upon application of voltage to the input terminals, the time delay cycle starts. At the end of the present time delay, the relay coil is energized and the contacts transfer. Reset is accomplished by the removal of input voltage.

Plug Termination, DPDT Contact Configuration, Temperature Range -23 to +55 °C, Time Delay Relays

  • Digital timing circuit
  • +⁄- 1% repeatability
  • Time calibrated dial
  • Superior transient protection
  • Fiberglass reinforced circuit board
  • Internal components supported by heavy duty chassis
  • Reinforced base locator pin
  • cUL⁄UL recognized
    Upon application of voltage to the input terminals, the time delay cycle starts. At the end of the present time delay, the relay coil is energized and the contacts transfer. Reset is accomplished by the removal of input voltage.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Time Delay Relays
Product Number 70059675
Product Name Relay;E-Mech;Timing;On Delay;DPDT;Cur-Rtg 10A;Ctrl-V 120AC;8 Pin;1.8-180 sec.
Mounting Socket or Plug-in Style
Approvals / Ratings UL, cUL
Timer Type ON-Delay
Minimum 1.8 seconds
Maximum 0.0500 to ? hours
Unlock Full Specs
to access all available technical data

Similar Products

Time Delay Relays - 1-1423174-1 - TE Connectivity
Specs
Mounting Panel; Panel Mount
View Details
2 suppliers
Type 12.51 - Time/Astro-Switch 16A - 125182300000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
 - 1232069 - RS Components, Ltd.
RS Components, Ltd.
Specs
Operating Temperature -4 to 113 F (-20 to 45 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details
Mini Plug-in Timing Relay - 700-HNC44AZ25 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
Function Type Multi-function
Pole and Throw Specifications 4PDT
View Details