Pittman Motors Instrument Grade Brushless DC Servo Motors I3482150NC

Description
PITTMAN® instrument grade brushless DC servo motors are IP42 rated construction or greater and include a wide range of rated torques and speeds in a compact design. The brushless construction for extended life, low cogging, and smooth low speed performance make these motors ideal for a multitude of applications. High acceleration and power density, integral Hall Effect feedback sensors commutation and optional winding configuration, feedback devices, gearboxes, brakes, connectors, and mating cables allow tailored systems solutions and enhance these motors' capabilities.
Description
PITTMAN® instrument grade brushless DC servo motors are IP42 rated construction or greater and include a wide range of rated torques and speeds in a compact design. The brushless construction for extended life, low cogging, and smooth low speed performance make these motors ideal for a multitude of applications. High acceleration and power density, integral Hall Effect feedback sensors commutation and optional winding configuration, feedback devices, gearboxes, brakes, connectors, and mating cables allow tailored systems solutions and enhance these motors' capabilities.

Suppliers

Company
Product
Description
Supplier Links
Instrument Grade Brushless DC Servo Motors - I3482150NC - Pittman Motors
Harleysville, PA, USA
Instrument Grade Brushless DC Servo Motors
I3482150NC
Instrument Grade Brushless DC Servo Motors I3482150NC
PITTMAN® instrument grade brushless DC servo motors are IP42 rated construction or greater and include a wide range of rated torques and speeds in a compact design. The brushless construction for extended life, low cogging, and smooth low speed performance make these motors ideal for a multitude of applications. High acceleration and power density, integral Hall Effect feedback sensors commutation and optional winding configuration, feedback devices, gearboxes, brakes, connectors, and mating cables allow tailored systems solutions and enhance these motors' capabilities.

PITTMAN® instrument grade brushless DC servo motors are IP42 rated construction or greater and include a wide range of rated torques and speeds in a compact design. The brushless construction for extended life, low cogging, and smooth low speed performance make these motors ideal for a multitude of applications. High acceleration and power density, integral Hall Effect feedback sensors commutation and optional winding configuration, feedback devices, gearboxes, brakes, connectors, and mating cables allow tailored systems solutions and enhance these motors' capabilities.

Supplier's Site

Technical Specifications

  Pittman Motors
Product Category Brushless Motors
Product Number I3482150NC
Product Name Instrument Grade Brushless DC Servo Motors
Motor Type Servomotor
DC Voltage Range 325.0 VDC
Torque Constant 20.29 in-oz/amp (143 mN-m/amp)
Output Power 0.5106 HP
Continuous Current 10.61 amps
Unlock Full Specs
to access all available technical data

Similar Products

22B-3RD Series BLDC Right Angle Gearmotor - 5306 - Bodine Electric Company
Specs
Motor Type DC Motor
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
Torque Motor - TMB+ Series - ETEL S.A.
Specs
Motor Type DC Motor
Continuous Torque 191.2 to 197345.1 In-lbs (220 to 227551 kg-cm)
Shaft Speed 143 to 4590 rpm
View Details
RVN1004 Vibration Motor - RVN1004 - Pelonis Technologies, Inc.
Pelonis Technologies, Inc.
Specs
Motor Type DC Motor
DC Voltage Range 2.8 to 3.3 VDC
Continuous Current 0.0480 amps
View Details
Frameless Torque Motor - QMT-LA 385 - Tecnotion
Specs
Motor Type AC Motor
AC Construction Synchronous
Phase Three-phase
View Details