The CHATILLON® TLC Series loadcells are full-bridge strain gauge sensors complete with 15-pin plug. These loadcells are used exclusively with the all-new Chatillon TCD Series digital force testers. They may also be used with the Chatillon DFS-R-ND digital indicator (recalibration with the DFS-R-ND is required). The loadcell values and sensitivity factors are stored in memory within the sensor plug. When connected to a TCD Series tester or DFS-R-ND indicator, the capacity and calibration points are automatically recognized by the instrument. The instrument then becomes a full-featured load measurement instrument. The loadcells are connected to the TLC Series tester or DFS-R-ND with a retractable cord that extends fully to nearly 9 ft. (3 m).
| AMETEK Sensors, Test & Calibration | |
|---|---|
| Product Category | Force and Load Sensors |
| Product Number | CH-TLC-2000 |
| Product Name | Interchangeable Loadcell Sensor |
| Force Rating | 0.0 to 2000 lbs (0.0 to 907 kg) |
| Accuracy | 0.10 ±% Full Scale |
| Package | Plate / Platform |
| Output | Analog Voltage |