AMETEK Sensors, Test & Calibration Interchangeable Loadcell Sensor CH-SLC-2000

Description
The Chatillon® SLC Series loadcells are designed to be used exclusively with the Chatillon DFS-R-ND Series digital indicator. SLC loadcells feature "smart technology". The DFS-R-ND digital indicator recognizes the loadcell and automatically scales the gauge to the capacity of the loadcell connected. Load readings are selectable in gf, ozf, lbf, kgf and N. The SLC loadcells have mechanical overload protection to 150% full scale. Because of the "smart technology" the loadcell will maintain a history of overload occurrences. SLC loadcells have a retractable cord, which may fully extend to over 8 ft. (2.4 m). A 15-pin D Connector plugs into the DFS-R-ND housing.
Description
The Chatillon® SLC Series loadcells are designed to be used exclusively with the Chatillon DFS-R-ND Series digital indicator. SLC loadcells feature "smart technology". The DFS-R-ND digital indicator recognizes the loadcell and automatically scales the gauge to the capacity of the loadcell connected. Load readings are selectable in gf, ozf, lbf, kgf and N. The SLC loadcells have mechanical overload protection to 150% full scale. Because of the "smart technology" the loadcell will maintain a history of overload occurrences. SLC loadcells have a retractable cord, which may fully extend to over 8 ft. (2.4 m). A 15-pin D Connector plugs into the DFS-R-ND housing.

Suppliers

Company
Product
Description
Supplier Links
Interchangeable Loadcell Sensor - CH-SLC-2000 - AMETEK Sensors, Test & Calibration
Largo, FL, United States
Interchangeable Loadcell Sensor
CH-SLC-2000
Interchangeable Loadcell Sensor CH-SLC-2000
The Chatillon® SLC Series loadcells are designed to be used exclusively with the Chatillon DFS-R-ND Series digital indicator. SLC loadcells feature "smart technology". The DFS-R-ND digital indicator recognizes the loadcell and automatically scales the gauge to the capacity of the loadcell connected. Load readings are selectable in gf, ozf, lbf, kgf and N. The SLC loadcells have mechanical overload protection to 150% full scale. Because of the "smart technology" the loadcell will maintain a history of overload occurrences. SLC loadcells have a retractable cord, which may fully extend to over 8 ft. (2.4 m). A 15-pin D Connector plugs into the DFS-R-ND housing.

The Chatillon® SLC Series loadcells are designed to be used exclusively with the Chatillon DFS-R-ND Series digital indicator. SLC loadcells feature "smart technology". The DFS-R-ND digital indicator recognizes the loadcell and automatically scales the gauge to the capacity of the loadcell connected. Load readings are selectable in gf, ozf, lbf, kgf and N. The SLC loadcells have mechanical overload protection to 150% full scale. Because of the "smart technology" the loadcell will maintain a history of overload occurrences. SLC loadcells have a retractable cord, which may fully extend to over 8 ft. (2.4 m). A 15-pin D Connector plugs into the DFS-R-ND housing.

Supplier's Site

Technical Specifications

  AMETEK Sensors, Test & Calibration
Product Category Force and Load Sensors
Product Number CH-SLC-2000
Product Name Interchangeable Loadcell Sensor
Force Rating 0.0 to 2000 lbs (0.0 to 907 kg)
Accuracy 0.50 ±% Full Scale
Package Plate / Platform
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Model 31 Tension/Compression Universal Load Cell - SLC31/04000 - RDP Electrosense
Specs
Force Rating 4000 lbs (1814 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details
Centered Force Sensor KZ-011-0400-300N-E2-K1-G0 - KZ-011-0400-300N-E2-K1-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 67.44 lbs (30.59 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
2-axis Force Sensor - X-2A-H-D130-H21-YZ - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Device Sensor Element / Chip
Technology Strain Gauge
Features Biaxial Measurement; Temperature Compensated
View Details
Sensor - SKDA-1.5-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 337 lbs (0.0 to 153 kg)
Output Analog Current
Device Sensor Element / Chip
View Details