AMETEK Sensors, Test & Calibration Digital Force Gauge CH-DFX2-010

Description
The CHATILLON® DFX Series is an economical digital force gauge ideal for applications where users are interested in basic peak force measurement. The DFX is available in four capacities (10lbf, 50 lbf, 100 lbf, 200 lbf) and features an integral loadcell with a measurement accuracy of better than 0.5% full scale. The DFX Series operates using two (2) 9Vdc alkaline batteries or using the standard battery eliminator. The battery eliminator is supplied with a US, UK and EURO style plug. Under battery operation, the DFX Series will operate for over 120 hours of continuous use. A large, easy-to-read, high resolution dot matrix LCD display supports a variety of standard gauge functions including normal and peak readings.. Loads are displayed in ozf, gf, lbf, kgf and N units. The display language may be setup to indicate in English, Spanish, French, German, Portuguese and Chinese. The DFX Series’ calibration procedure in included in the gauge’s setup. The DFX Series force gauges come with a carrying case, battery eliminator, flat and hook adapters. The DFX Series is supplied with an optional Certificate of Calibration with NIST data. The DFX may also be supplied with special attachments for use in ergonomic, functional capacity, job task analysis or physical assessment and therapy applications. Click here for information.
Description
The CHATILLON® DFX Series is an economical digital force gauge ideal for applications where users are interested in basic peak force measurement. The DFX is available in four capacities (10lbf, 50 lbf, 100 lbf, 200 lbf) and features an integral loadcell with a measurement accuracy of better than 0.5% full scale. The DFX Series operates using two (2) 9Vdc alkaline batteries or using the standard battery eliminator. The battery eliminator is supplied with a US, UK and EURO style plug. Under battery operation, the DFX Series will operate for over 120 hours of continuous use. A large, easy-to-read, high resolution dot matrix LCD display supports a variety of standard gauge functions including normal and peak readings.. Loads are displayed in ozf, gf, lbf, kgf and N units. The display language may be setup to indicate in English, Spanish, French, German, Portuguese and Chinese. The DFX Series’ calibration procedure in included in the gauge’s setup. The DFX Series force gauges come with a carrying case, battery eliminator, flat and hook adapters. The DFX Series is supplied with an optional Certificate of Calibration with NIST data. The DFX may also be supplied with special attachments for use in ergonomic, functional capacity, job task analysis or physical assessment and therapy applications. Click here for information.

Suppliers

Company
Product
Description
Supplier Links
Digital Force Gauge - CH-DFX2-010 - AMETEK Sensors, Test & Calibration
Largo, FL, United States
Digital Force Gauge
CH-DFX2-010
Digital Force Gauge CH-DFX2-010
The CHATILLON® DFX Series is an economical digital force gauge ideal for applications where users are interested in basic peak force measurement. The DFX is available in four capacities (10lbf, 50 lbf, 100 lbf, 200 lbf) and features an integral loadcell with a measurement accuracy of better than 0.5% full scale. The DFX Series operates using two (2) 9Vdc alkaline batteries or using the standard battery eliminator. The battery eliminator is supplied with a US, UK and EURO style plug. Under battery operation, the DFX Series will operate for over 120 hours of continuous use. A large, easy-to-read, high resolution dot matrix LCD display supports a variety of standard gauge functions including normal and peak readings.. Loads are displayed in ozf, gf, lbf, kgf and N units. The display language may be setup to indicate in English, Spanish, French, German, Portuguese and Chinese. The DFX Series’ calibration procedure in included in the gauge’s setup. The DFX Series force gauges come with a carrying case, battery eliminator, flat and hook adapters. The DFX Series is supplied with an optional Certificate of Calibration with NIST data. The DFX may also be supplied with special attachments for use in ergonomic, functional capacity, job task analysis or physical assessment and therapy applications. Click here for information.

The CHATILLON® DFX Series is an economical digital force gauge ideal for applications where users are interested in basic peak force measurement. The DFX is available in four capacities (10lbf, 50 lbf, 100 lbf, 200 lbf) and features an integral loadcell with a measurement accuracy of better than 0.5% full scale. The DFX Series operates using two (2) 9Vdc alkaline batteries or using the standard battery eliminator. The battery eliminator is supplied with a US, UK and EURO style plug. Under battery operation, the DFX Series will operate for over 120 hours of continuous use. A large, easy-to-read, high resolution dot matrix LCD display supports a variety of standard gauge functions including normal and peak readings.. Loads are displayed in ozf, gf, lbf, kgf and N units. The display language may be setup to indicate in English, Spanish, French, German, Portuguese and Chinese. The DFX Series’ calibration procedure in included in the gauge’s setup. The DFX Series force gauges come with a carrying case, battery eliminator, flat and hook adapters. The DFX Series is supplied with an optional Certificate of Calibration with NIST data.

The DFX may also be supplied with special attachments for use in ergonomic, functional capacity, job task analysis or physical assessment and therapy applications. Click here for information.

Supplier's Site

Technical Specifications

  AMETEK Sensors, Test & Calibration
Product Category Force and Torque Instruments
Product Number CH-DFX2-010
Product Name Digital Force Gauge
Type Force / Weight / Load
Rated Load 0.0 to 10 lbs (0.0 to 4.54 kg)
Load Accuracy 0.5 ±% Full Scale
Channels 1
Unlock Full Specs
to access all available technical data

Similar Products

Torque Testers - 7724371 - RS Components, Ltd.
RS Components, Ltd.
Specs
Torque Accuracy 1.0 ±% Full Scale
Display Type Digital Numerical Display
View Details
Torque gauge, 100 lbFin / 1150 kgFmm / 1150 Ncm - MTT03-100 - Mark-10 Corporation
Specs
Type Torque
Rated Torque 102 In-lbs (117 kg-cm)
Output Digital Serial
View Details
Force Gauge - PCE-PTR 200N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Force / Weight / Load
View Details