AMETEK Sensors, Test & Calibration Digital Force Gauge CH-DFS2-R-0200

Description
The Chatillon® DFS-R Series supplies accurate load measurement for capacities up to 1000 lbf, 5 kN. Ideal for handheld or test stand applications,measure ment accuracy is better than 0.1% full scale. A large, easy-to-read, high resolution dot matrix LCD display supports a variety of standard gauge functions including normal and peak readings, high/low limits, setpoints, pass/fail results, statistical results, load averaging, load comparisons, % and sharp break detection, sensor actuation and direction. Measurements are displayed in ozf, gf, lbf, kgf and N units. The DFS-R gauge comes standard with RS-232 cable, carrying case, battery adapter/charger, and NIST Certificate of Calibration with data. Uncertainty data per ISO/IEC 17025 is supplied standard with sensors. The DFS-R gauge is supplied with our NEXYGEN DF Series software,
Description
The Chatillon® DFS-R Series supplies accurate load measurement for capacities up to 1000 lbf, 5 kN. Ideal for handheld or test stand applications,measure ment accuracy is better than 0.1% full scale. A large, easy-to-read, high resolution dot matrix LCD display supports a variety of standard gauge functions including normal and peak readings, high/low limits, setpoints, pass/fail results, statistical results, load averaging, load comparisons, % and sharp break detection, sensor actuation and direction. Measurements are displayed in ozf, gf, lbf, kgf and N units. The DFS-R gauge comes standard with RS-232 cable, carrying case, battery adapter/charger, and NIST Certificate of Calibration with data. Uncertainty data per ISO/IEC 17025 is supplied standard with sensors. The DFS-R gauge is supplied with our NEXYGEN DF Series software,

Suppliers

Company
Product
Description
Supplier Links
Digital Force Gauge - CH-DFS2-R-0200 - AMETEK Sensors, Test & Calibration
Largo, FL, United States
Digital Force Gauge
CH-DFS2-R-0200
Digital Force Gauge CH-DFS2-R-0200
The Chatillon® DFS-R Series supplies accurate load measurement for capacities up to 1000 lbf, 5 kN. Ideal for handheld or test stand applications,measure ment accuracy is better than 0.1% full scale. A large, easy-to-read, high resolution dot matrix LCD display supports a variety of standard gauge functions including normal and peak readings, high/low limits, setpoints, pass/fail results, statistical results, load averaging, load comparisons, % and sharp break detection, sensor actuation and direction. Measurements are displayed in ozf, gf, lbf, kgf and N units. The DFS-R gauge comes standard with RS-232 cable, carrying case, battery adapter/charger, and NIST Certificate of Calibration with data. Uncertainty data per ISO/IEC 17025 is supplied standard with sensors. The DFS-R gauge is supplied with our NEXYGEN DF Series software,

The Chatillon® DFS-R Series supplies accurate load measurement for capacities up to 1000 lbf, 5 kN. Ideal for handheld or test stand applications,measurement accuracy is better than 0.1% full scale. A large, easy-to-read, high resolution dot matrix LCD display supports a variety of standard gauge functions including normal and peak readings, high/low limits, setpoints, pass/fail results, statistical results, load averaging, load comparisons, % and sharp break detection, sensor actuation and direction. Measurements are displayed in ozf, gf, lbf, kgf and N units. The DFS-R gauge comes standard with RS-232 cable, carrying case, battery adapter/charger, and NIST Certificate of Calibration with data. Uncertainty data per ISO/IEC 17025 is supplied standard with sensors. The DFS-R gauge is supplied with our NEXYGEN DF Series software,

Supplier's Site

Technical Specifications

  AMETEK Sensors, Test & Calibration
Product Category Force and Torque Instruments
Product Number CH-DFS2-R-0200
Product Name Digital Force Gauge
Type Force / Weight / Load
Rated Load 0.0 to 200 lbs (0.0 to 90.7 kg)
Load Accuracy 0.1 ±% Full Scale
Channels 1
Features Tare; Limits Set Points; Peak Hold; Controller
Unlock Full Specs
to access all available technical data

Similar Products

Force gauge PCE-FM 50N - PCE-FM 50N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Force / Weight / Load
View Details
Force gauge, 20 lbF / 320 ozF / 10 kgF / 10000 gF / 100 N - M7-20 - Mark-10 Corporation
Specs
Type Force / Weight / Load
Rated Load 22.48 lbs (10.2 kg)
Sampling Frequency 14000 Hz
View Details
Torque Testers - 2522773 - RS Components, Ltd.
RS Components, Ltd.
Specs
Torque Accuracy 1.0 ±% Full Scale
Display Type Digital Numerical Display
View Details