AMETEK Sensors, Test & Calibration High Resolution Force Gauge CH-DFS2-025

Description
The Chatillon® DFS Series offers the best price performance of any digital force gauge available today. This compact, easy-to-use force gauge is designed for basic and complex applications. Ideal for handheld or test stand applications, the DFS may be equipped with integral loadcells or smart remote sensors for load measurement and torque measurement. Measurement accuracy is better than 0.1% full scale. A large, easy-to-read, high resolution dot matrix LCD display supports a variety of standard gauge functions including normal and peak readings, high/low limits, setpoints, pass/fail results, statistical results, load averaging, load comparisons, % and sharp break detection, loadcell actuation and direction. Loads are displayed in ozf, gf, lbf, kgf and N units. The display can be inverted and displayed results may be “hidden” from the operator. The DFS gauge comes standard with RS-232 cable, carrying case, battery adapter/charger, testing accessories and NIST Certificate of Calibration with data. Uncertainty data per ISO/IEC 17025 is supplied standard. The DFS is supplied with our NEXYGEN DF Series software.
Description
The Chatillon® DFS Series offers the best price performance of any digital force gauge available today. This compact, easy-to-use force gauge is designed for basic and complex applications. Ideal for handheld or test stand applications, the DFS may be equipped with integral loadcells or smart remote sensors for load measurement and torque measurement. Measurement accuracy is better than 0.1% full scale. A large, easy-to-read, high resolution dot matrix LCD display supports a variety of standard gauge functions including normal and peak readings, high/low limits, setpoints, pass/fail results, statistical results, load averaging, load comparisons, % and sharp break detection, loadcell actuation and direction. Loads are displayed in ozf, gf, lbf, kgf and N units. The display can be inverted and displayed results may be “hidden” from the operator. The DFS gauge comes standard with RS-232 cable, carrying case, battery adapter/charger, testing accessories and NIST Certificate of Calibration with data. Uncertainty data per ISO/IEC 17025 is supplied standard. The DFS is supplied with our NEXYGEN DF Series software.

Suppliers

Company
Product
Description
Supplier Links
High Resolution Force Gauge - CH-DFS2-025 - AMETEK Sensors, Test & Calibration
Largo, FL, United States
High Resolution Force Gauge
CH-DFS2-025
High Resolution Force Gauge CH-DFS2-025
The Chatillon® DFS Series offers the best price performance of any digital force gauge available today. This compact, easy-to-use force gauge is designed for basic and complex applications. Ideal for handheld or test stand applications, the DFS may be equipped with integral loadcells or smart remote sensors for load measurement and torque measurement. Measurement accuracy is better than 0.1% full scale. A large, easy-to-read, high resolution dot matrix LCD display supports a variety of standard gauge functions including normal and peak readings, high/low limits, setpoints, pass/fail results, statistical results, load averaging, load comparisons, % and sharp break detection, loadcell actuation and direction. Loads are displayed in ozf, gf, lbf, kgf and N units. The display can be inverted and displayed results may be “hidden” from the operator. The DFS gauge comes standard with RS-232 cable, carrying case, battery adapter/charger, testing accessories and NIST Certificate of Calibration with data. Uncertainty data per ISO/IEC 17025 is supplied standard. The DFS is supplied with our NEXYGEN DF Series software.

The Chatillon® DFS Series offers the best price performance of any digital force gauge available today. This compact, easy-to-use force gauge is designed for basic and complex applications. Ideal for handheld or test stand applications, the DFS may be equipped with integral loadcells or smart remote sensors for load measurement and torque measurement. Measurement accuracy is better than 0.1% full scale. A large, easy-to-read, high resolution dot matrix LCD display supports a variety of standard gauge functions including normal and peak readings, high/low limits, setpoints, pass/fail results, statistical results, load averaging, load comparisons, % and sharp break detection, loadcell actuation and direction. Loads are displayed in ozf, gf, lbf, kgf and N units. The display can be inverted and displayed results may be “hidden” from the operator. The DFS gauge comes standard with RS-232 cable, carrying case, battery adapter/charger, testing accessories and NIST Certificate of Calibration with data. Uncertainty data per ISO/IEC 17025 is supplied standard. The DFS is supplied with our NEXYGEN DF Series software.

Supplier's Site

Technical Specifications

  AMETEK Sensors, Test & Calibration
Product Category Force and Torque Instruments
Product Number CH-DFS2-025
Product Name High Resolution Force Gauge
Type Force / Weight / Load
Rated Load 0.0 to 25 lbs (0.0 to 11.34 kg)
Load Accuracy 0.1 ±% Full Scale
Channels 1
Features Tare; Limits Set Points; Peak Hold; Controller
Unlock Full Specs
to access all available technical data

Similar Products

Torque Testers - 2522773 - RS Components, Ltd.
RS Components, Ltd.
Specs
Torque Accuracy 1.0 ±% Full Scale
Display Type Digital Numerical Display
View Details
Torque tool tester, 100 lbFin / 1600 ozFin / 116 kgFcm / 115 Ncm / 11.5 Nm - MTT02-100 - Mark-10 Corporation
Specs
Type Torque
Rated Torque 102 In-lbs (117 kg-cm)
Output Frequency
View Details
Force Gauge PCE-FM 500N - PCE-FM 500N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Force / Weight / Load
View Details