AMETEK Sensors, Test & Calibration Digital Force Gauge CH-DFE2-025

Description
The Chatillon® DFE Series is a compact, easy-to-use force gauge designed for economy applications without compromising functionality. Ideal for handheld or test stand applications, the DFE is available with capacities from 2 lbf (1 kgf, 10 N) to 500 lbf (250 kgf, 2500 N). The DFE features an integral loadcell with a measurement accuracy of better than 0.25% full scale. A large, easy-to-read, high resolution dot matrix LCD display supports a variety of standard gauge functions including normal and peak readings, high/low limits, setpoints, pass/fail results, statistical results, loadcell actuation and direction. Loads are displayed in ozf, gf, lbf, kgf and N units. The display can be inverted and displayed results may be “hidden” from the operator. The DFE gauge may be specified with or without RS232 serial communication. All DFE Series force gauges come with a carrying case, battery adapter/charger, testing accessories and NIST Certificate of Calibration with data. Uncertainty data per ISO/IEC 17025 is supplied standard.
Description
The Chatillon® DFE Series is a compact, easy-to-use force gauge designed for economy applications without compromising functionality. Ideal for handheld or test stand applications, the DFE is available with capacities from 2 lbf (1 kgf, 10 N) to 500 lbf (250 kgf, 2500 N). The DFE features an integral loadcell with a measurement accuracy of better than 0.25% full scale. A large, easy-to-read, high resolution dot matrix LCD display supports a variety of standard gauge functions including normal and peak readings, high/low limits, setpoints, pass/fail results, statistical results, loadcell actuation and direction. Loads are displayed in ozf, gf, lbf, kgf and N units. The display can be inverted and displayed results may be “hidden” from the operator. The DFE gauge may be specified with or without RS232 serial communication. All DFE Series force gauges come with a carrying case, battery adapter/charger, testing accessories and NIST Certificate of Calibration with data. Uncertainty data per ISO/IEC 17025 is supplied standard.

Suppliers

Company
Product
Description
Supplier Links
Digital Force Gauge - CH-DFE2-025 - AMETEK Sensors, Test & Calibration
Largo, FL, United States
Digital Force Gauge
CH-DFE2-025
Digital Force Gauge CH-DFE2-025
The Chatillon® DFE Series is a compact, easy-to-use force gauge designed for economy applications without compromising functionality. Ideal for handheld or test stand applications, the DFE is available with capacities from 2 lbf (1 kgf, 10 N) to 500 lbf (250 kgf, 2500 N). The DFE features an integral loadcell with a measurement accuracy of better than 0.25% full scale. A large, easy-to-read, high resolution dot matrix LCD display supports a variety of standard gauge functions including normal and peak readings, high/low limits, setpoints, pass/fail results, statistical results, loadcell actuation and direction. Loads are displayed in ozf, gf, lbf, kgf and N units. The display can be inverted and displayed results may be “hidden” from the operator. The DFE gauge may be specified with or without RS232 serial communication. All DFE Series force gauges come with a carrying case, battery adapter/charger, testing accessories and NIST Certificate of Calibration with data. Uncertainty data per ISO/IEC 17025 is supplied standard.

The Chatillon® DFE Series is a compact, easy-to-use force gauge designed for economy applications without compromising functionality. Ideal for handheld or test stand applications, the DFE is available with capacities from 2 lbf (1 kgf, 10 N) to 500 lbf (250 kgf, 2500 N). The DFE features an integral loadcell with a measurement accuracy of better than 0.25% full scale. A large, easy-to-read, high resolution dot matrix LCD display supports a variety of standard gauge functions including normal and peak readings, high/low limits, setpoints, pass/fail results, statistical results, loadcell actuation and direction. Loads are displayed in ozf, gf, lbf, kgf and N units. The display can be inverted and displayed results may be “hidden” from the operator. The DFE gauge may be specified with or without RS232 serial communication. All DFE Series force gauges come with a carrying case, battery adapter/charger, testing accessories and NIST Certificate of Calibration with data. Uncertainty data per ISO/IEC 17025 is supplied standard.

Supplier's Site

Technical Specifications

  AMETEK Sensors, Test & Calibration
Product Category Force and Torque Instruments
Product Number CH-DFE2-025
Product Name Digital Force Gauge
Type Force / Weight / Load
Rated Load 0.0 to 25 lbs (0.0 to 11.34 kg)
Load Accuracy 0.2 ±% Full Scale
Channels 1
Features Limits Set Points; Peak Hold; Controller
Unlock Full Specs
to access all available technical data

Similar Products

Torque Testers - 2217459 - RS Components, Ltd.
RS Components, Ltd.
Specs
Torque Accuracy 1.0 ±% Full Scale
Display Type Digital Numerical Display
View Details
Force gauge, 100 lbF / 50 kgF / 500 N - M2-100 - Mark-10 Corporation
Specs
Type Force / Weight / Load
Rated Load 112 lbs (50.98 kg)
Special Type Handheld
View Details
Torque Meter - PCE-TM 80 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Torque
Rated Torque 13.02 to 13.01 In-lbs (15.01 to 15 kg-cm)
Torque Accuracy 1.5 ±% Full Scale
View Details