California Instruments Corp. Oscillator 971XP

Description
The 971XP is an oscillator from California Instruments. An electronic oscillator is a circuit that converts direct current to an alternating current signal. Oscillators generate a periodic electronic signal, often in the form of sine or square waves. Engineers use oscillators on a variety of electronic devices. Additional Features: AC Mains Input Voltage: 90 to 270 V AC AC Mains Input Frequency: 48 Hz to 65 Hz Power Output (0.7 Power Factor): 975 VA @ TA=25°C; 750 VA @ TA=55°C Output Voltage Ranges: Standard: 0 to 135 V rms or 0 to 270 V rms; Optional: 0 to 67.5 V rms or 0 to 135 V rms Load Regulation: ± 1%, 45 Hz to 5 k Hz; ± 5%, 5 kHz to 10 kHz, (Unity Power Factor) Line Regulation: ± 0.1% of full output for a 10% line change Full Power Frequency Range: Standard: 45 Hz to 5 kHz; Optional: 45 Hz to 10 kHz Frequency response: ±0.5dB; 45 Hz to 5 kHz Phase matching: ±1.5 degrees, 45 to 2 kHz Efficiency: 55% at full power out at 135V at unity power factor AC Noise Level: 70dB rms below full rms output with shorted input; 60dB below full peak-to-peak output with shorted input; 50dB below full peak-to-peak output at full rated power output Overload/Short Circuit Overpower Protection Overtemperature Protection Amplifier Drive: 5 volts rms (typical) prduces full scale output The California Instruments 971XP is a 975VA AC power source with a less than 60 dB maximum when mounted in equipment rack measured three feet from center, "A" weighted scale. The front panel meter monitors output voltage or load current with a resolution of 1V or 0.1A.
Datasheet
Description
The 971XP is an oscillator from California Instruments. An electronic oscillator is a circuit that converts direct current to an alternating current signal. Oscillators generate a periodic electronic signal, often in the form of sine or square waves. Engineers use oscillators on a variety of electronic devices. Additional Features: AC Mains Input Voltage: 90 to 270 V AC AC Mains Input Frequency: 48 Hz to 65 Hz Power Output (0.7 Power Factor): 975 VA @ TA=25°C; 750 VA @ TA=55°C Output Voltage Ranges: Standard: 0 to 135 V rms or 0 to 270 V rms; Optional: 0 to 67.5 V rms or 0 to 135 V rms Load Regulation: ± 1%, 45 Hz to 5 k Hz; ± 5%, 5 kHz to 10 kHz, (Unity Power Factor) Line Regulation: ± 0.1% of full output for a 10% line change Full Power Frequency Range: Standard: 45 Hz to 5 kHz; Optional: 45 Hz to 10 kHz Frequency response: ±0.5dB; 45 Hz to 5 kHz Phase matching: ±1.5 degrees, 45 to 2 kHz Efficiency: 55% at full power out at 135V at unity power factor AC Noise Level: 70dB rms below full rms output with shorted input; 60dB below full peak-to-peak output with shorted input; 50dB below full peak-to-peak output at full rated power output Overload/Short Circuit Overpower Protection Overtemperature Protection Amplifier Drive: 5 volts rms (typical) prduces full scale output The California Instruments 971XP is a 975VA AC power source with a less than 60 dB maximum when mounted in equipment rack measured three feet from center, "A" weighted scale. The front panel meter monitors output voltage or load current with a resolution of 1V or 0.1A.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillator 971XP
The 971XP is an oscillator from California Instruments. An electronic oscillator is a circuit that converts direct current to an alternating current signal. Oscillators generate a periodic electronic signal, often in the form of sine or square waves. Engineers use oscillators on a variety of electronic devices. Additional Features: AC Mains Input Voltage: 90 to 270 V AC AC Mains Input Frequency: 48 Hz to 65 Hz Power Output (0.7 Power Factor): 975 VA @ TA=25°C; 750 VA @ TA=55°C Output Voltage Ranges: Standard: 0 to 135 V rms or 0 to 270 V rms; Optional: 0 to 67.5 V rms or 0 to 135 V rms Load Regulation: ± 1%, 45 Hz to 5 k Hz; ± 5%, 5 kHz to 10 kHz, (Unity Power Factor) Line Regulation: ± 0.1% of full output for a 10% line change Full Power Frequency Range: Standard: 45 Hz to 5 kHz; Optional: 45 Hz to 10 kHz Frequency response: ±0.5dB; 45 Hz to 5 kHz Phase matching: ±1.5 degrees, 45 to 2 kHz Efficiency: 55% at full power out at 135V at unity power factor AC Noise Level: 70dB rms below full rms output with shorted input; 60dB below full peak-to-peak output with shorted input; 50dB below full peak-to-peak output at full rated power output Overload/Short Circuit Overpower Protection Overtemperature Protection Amplifier Drive: 5 volts rms (typical) prduces full scale output The California Instruments 971XP is a 975VA AC power source with a less than 60 dB maximum when mounted in equipment rack measured three feet from center, "A" weighted scale. The front panel meter monitors output voltage or load current with a resolution of 1V or 0.1A.

The 971XP is an oscillator from California Instruments. An electronic oscillator is a circuit that converts direct current to an alternating current signal. Oscillators generate a periodic electronic signal, often in the form of sine or square waves. Engineers use oscillators on a variety of electronic devices.

Additional Features:

  • AC Mains Input Voltage: 90 to 270 V AC
  • AC Mains Input Frequency: 48 Hz to 65 Hz
  • Power Output (0.7 Power Factor): 975 VA @ TA=25°C; 750 VA @ TA=55°C
  • Output Voltage Ranges: Standard: 0 to 135 V rms or 0 to 270 V rms; Optional: 0 to 67.5 V rms or 0 to 135 V rms
  • Load Regulation: ± 1%, 45 Hz to 5 k Hz; ± 5%, 5 kHz to 10 kHz, (Unity Power Factor)
  • Line Regulation: ± 0.1% of full output for a 10% line change
  • Full Power Frequency Range: Standard: 45 Hz to 5 kHz; Optional: 45 Hz to 10 kHz
  • Frequency response: ±0.5dB; 45 Hz to 5 kHz
  • Phase matching: ±1.5 degrees, 45 to 2 kHz
  • Efficiency: 55% at full power out at 135V at unity power factor
  • AC Noise Level: 70dB rms below full rms output with shorted input; 60dB below full peak-to-peak output with shorted input; 50dB below full peak-to-peak output at full rated power output
  • Overload/Short Circuit Overpower Protection
  • Overtemperature Protection
  • Amplifier Drive: 5 volts rms (typical) prduces full scale output

The California Instruments 971XP is a 975VA AC power source with a less than 60 dB maximum when mounted in equipment rack measured three feet from center, "A" weighted scale. The front panel meter monitors output voltage or load current with a resolution of 1V or 0.1A.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscillators
Product Number 971XP
Product Name Oscillator
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillator - SMD-3225 163 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Supply Voltage 1.8 V
View Details
Crystal Oscillators - 6719797 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Oscillator Type Clock
Package / Form Factor Smd
Features / Standards RoHS
View Details
Crystals, Oscillators, Resonators - Crystals - 1366360-CM8V-T1A-32.768KHZ-12.5PF-20PPM-TA-QC - Win Source Electronics
Specs
Oscillator Type kHz Crystal (Tuning Fork)
Package / Form Factor 2-SMD, No Lead
Frequency 0.0328 MHz
View Details
3 suppliers
Crystal Oscillators - 7675336 - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor Pdip
Features / Standards RoHS
View Details