ECS Inc. International Surface Mount Oscillators ECS-2033-073-AU

Description
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
Request a Quote
Description
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ECS-2033 is a subminiature SMD clock oscillator with a 2.5 x 2.0 mm footprint, operating at 3.3 VDC. It supports frequencies from 0.750 to 75.000 MHz, with a standard operating temperature range of -10 to +70 °C and an extended option (-40 to +85 °C). Output symmetry is 40/60%, rise and fall times are 10 ns, and supply current ranges from 5 to 24 mA depending on frequency. It complies with RoHS standards and has a CMOS output load of 15 pF. The package is ceramic with metal lid and AuSn sealing, with tungsten terminals plated in gold/nickel.

Datasheet Summary
Powered by GS/AI

The ECS-2033 is a subminiature SMD clock oscillator with a 2.5 x 2.0 mm footprint, operating at 3.3 VDC. It supports frequencies from 0.750 to 75.000 MHz, with a standard operating temperature range of -10 to +70 °C and an extended option (-40 to +85 °C). Output symmetry is 40/60%, rise and fall times are 10 ns, and supply current ranges from 5 to 24 mA depending on frequency. It complies with RoHS standards and has a CMOS output load of 15 pF. The package is ceramic with metal lid and AuSn sealing, with tungsten terminals plated in gold/nickel.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Oscillators - ECS-2033-073-AU - ECS Inc. International
Lenexa, KS, United States
Surface Mount Oscillators
ECS-2033-073-AU
Surface Mount Oscillators ECS-2033-073-AU
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.

ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.

Supplier's Site Datasheet
Oscillators - XC1851CT-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
XC1851CT-ND
Oscillators XC1851CT-ND
7.3728MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

7.3728MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - XC1851TR-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
XC1851TR-ND
Oscillators XC1851TR-ND
7.3728MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

7.3728MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - XC1851DKR-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
XC1851DKR-ND
Oscillators XC1851DKR-ND
7.3728MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

7.3728MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  ECS Inc. International DigiKey
Product Category Oscillators Oscillators
Product Number ECS-2033-073-AU XC1851CT-ND
Product Name Surface Mount Oscillators Oscillators
Oscillator Type XO XO
Package / Form Factor Surface Mount Surface Mount; 4-SMD, No Lead
Features / Standards RoHS Lead-Free
Frequency 7.37 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECS-2016MV-080-CN-TR3 - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Surface Mount Crystals - ECS-120-S-20A-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
4 suppliers
Surface Mount Oscillators - ECS-2016MV-480-CN-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
3 suppliers
Oscillators - XC262-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 8-DIP, 4 Leads (Half Size, Metal Can)
Frequency Stability 50 ppm
View Details