Pittman Motors Brush Commutated DC Servo Motors 8691 Series

Description
PITTMAN® brush commutated DC servo motors are available in a variety of sizes and are highly customizable. A wide range of options includes different encoder resolutions, gears with reductions ranging from 4:1 to over 4000:1, and brakes. To optimize performance in unique applications, Pittman DC motors are available with various brush materials, permanent magnet materials, EMI/RFI suppression networks, bearing systems, and output shaft devices.
Description
PITTMAN® brush commutated DC servo motors are available in a variety of sizes and are highly customizable. A wide range of options includes different encoder resolutions, gears with reductions ranging from 4:1 to over 4000:1, and brakes. To optimize performance in unique applications, Pittman DC motors are available with various brush materials, permanent magnet materials, EMI/RFI suppression networks, bearing systems, and output shaft devices.

Suppliers

Company
Product
Description
Supplier Links
Brush Commutated DC Servo Motors - 8691 Series - Pittman Motors
Harleysville, PA, USA
Brush Commutated DC Servo Motors
8691 Series
Brush Commutated DC Servo Motors 8691 Series
PITTMAN® brush commutated DC servo motors are available in a variety of sizes and are highly customizable. A wide range of options includes different encoder resolutions, gears with reductions ranging from 4:1 to over 4000:1, and brakes. To optimize performance in unique applications, Pittman DC motors are available with various brush materials, permanent magnet materials, EMI/RFI suppression networks, bearing systems, and output shaft devices.

PITTMAN® brush commutated DC servo motors are available in a variety of sizes and are highly customizable. A wide range of options includes different encoder resolutions, gears with reductions ranging from 4:1 to over 4000:1, and brakes. To optimize performance in unique applications, Pittman DC motors are available with various brush materials, permanent magnet materials, EMI/RFI suppression networks, bearing systems, and output shaft devices.

Supplier's Site

Technical Specifications

  Pittman Motors
Product Category DC Servomotors
Product Number 8691 Series
Product Name Brush Commutated DC Servo Motors
Commutation Brush
Standard DC Voltage 6V; 9V; 12V; 24V
DC Voltage Range 6.0 to 30.3 VDC
Torque Constant 1.08 to 5.47 in-oz/amp (7.63 to 38.63 mN-m/amp)
Output Power 0.0086 to 0.0094 HP
Unlock Full Specs
to access all available technical data

Similar Products

L12-R Micro Linear Servos for RC & Arduino 30mm 100:1 6 volts - L12-30-100-6-R - Actuonix Motion Devices
Specs
Standard DC Voltage 6V
Gearbox Ratio 100 : 1
View Details
DC Servo Motor - 1238M7...M... - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
DC Voltage Range 4.5 VDC
Gearbox Ratio 4 to 4096 : 1
Motor Shape Cylindrical Body
View Details
Servo Hub Motor - 5.5 inch 3N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 110 HP
View Details
Brushless DC-Servomotors Series 0824 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 6.0 VDC
Torque Constant 0.2266 in-oz/amp (1.6 mN-m/amp)
View Details