ElectroCraft Servo Motor S286-1A/T6

Description
DISCONTINUED BY MANUFACTURER, DC BRUSH SERVO MOTOR, PERMANENT MAGNET, MAX 5700 RPM, 3.1 AMP STALL / 24.5 AMP PEAK, 48 VDC, (0286-34-013). FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, DC BRUSH SERVO MOTOR, PERMANENT MAGNET, MAX 5700 RPM, 3.1 AMP STALL / 24.5 AMP PEAK, 48 VDC, (0286-34-013). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 124046754 - Radwell International
Willingboro, NJ, United States
Servo Motor
124046754
Servo Motor 124046754
DISCONTINUED BY MANUFACTURER, DC BRUSH SERVO MOTOR, PERMANENT MAGNET, MAX 5700 RPM, 3.1 AMP STALL / 24.5 AMP PEAK, 48 VDC, (0286-34-013). FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, DC BRUSH SERVO MOTOR, PERMANENT MAGNET, MAX 5700 RPM, 3.1 AMP STALL / 24.5 AMP PEAK, 48 VDC, (0286-34-013). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 124046754
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Servo Hub Motor - 4.7 inch 3N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 110 HP
View Details
L12-I Micro Linear Actuator with Internal Controller 100mm 50:1 6 volts - L12-100-50-6-I - Actuonix Motion Devices
Specs
Standard DC Voltage 6V
Gearbox Ratio 50 : 1
View Details
DC Brushless Servo BLDC Motor - RapidPower™ Xtreme RPX22 - ElectroCraft
Specs
Commutation Brushless
Standard DC Voltage 12V; 24V; 48V
DC Voltage Range 12.0 to 48.0 VDC
View Details