California Instruments Corp. AC Source 751I/IX

Description
The 751I/IX is a 750 VA AC Source from California Instruments. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: Voltage: 115Vrms +/- 10% or 230Vrms +/- 10% Frequency: 47 - 63 Hz Current: <8.5 Arms @ 115 V, <4.4 Arms @ 230 V PF: 0.97 (typical @ full load) Efficiency: 80% AC Output: Voltage: Hi : 0 - 300Vrms, Low : 0 - 150Vrms Max. Current Hi : 3.25Arms Low : 6.5Arms Peak Current Hi : 10 A Peak, Low : 20 A Peak AC Power: 750VA Distortion: < 1% THD DC Output: Voltage Hi : 0 - 400 VDC, Low : 0 - 200 VDC Max Current Hi : 1.63 ADC, Low : 1.63 ADC High Range: 500W Low Range: 250W 750 VA AC Output Power Combines AC/DC source and power analyzer Harmonic analysis of Voltage and Current Multiple Chassis Configurations Powerful output transient generation High Crest Factor Capability Arbitrary & harmonic waveform generation The California Instruments 751I/IX represents a new generation of AC/DC power sources that address the increasing demands on test equipment to perform additional functions at a lower cost. By combining a flexible AC/DC power source with a high performance power analyzer, the Compact iX Series is capable of handling complex applications that have traditionally required multiple systems.
Datasheet
Description
The 751I/IX is a 750 VA AC Source from California Instruments. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: Voltage: 115Vrms +/- 10% or 230Vrms +/- 10% Frequency: 47 - 63 Hz Current: <8.5 Arms @ 115 V, <4.4 Arms @ 230 V PF: 0.97 (typical @ full load) Efficiency: 80% AC Output: Voltage: Hi : 0 - 300Vrms, Low : 0 - 150Vrms Max. Current Hi : 3.25Arms Low : 6.5Arms Peak Current Hi : 10 A Peak, Low : 20 A Peak AC Power: 750VA Distortion: < 1% THD DC Output: Voltage Hi : 0 - 400 VDC, Low : 0 - 200 VDC Max Current Hi : 1.63 ADC, Low : 1.63 ADC High Range: 500W Low Range: 250W 750 VA AC Output Power Combines AC/DC source and power analyzer Harmonic analysis of Voltage and Current Multiple Chassis Configurations Powerful output transient generation High Crest Factor Capability Arbitrary & harmonic waveform generation The California Instruments 751I/IX represents a new generation of AC/DC power sources that address the increasing demands on test equipment to perform additional functions at a lower cost. By combining a flexible AC/DC power source with a high performance power analyzer, the Compact iX Series is capable of handling complex applications that have traditionally required multiple systems.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Source 751I/IX
The 751I/IX is a 750 VA AC Source from California Instruments. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: Voltage: 115Vrms +/- 10% or 230Vrms +/- 10% Frequency: 47 - 63 Hz Current: <8.5 Arms @ 115 V, <4.4 Arms @ 230 V PF: 0.97 (typical @ full load) Efficiency: 80% AC Output: Voltage: Hi : 0 - 300Vrms, Low : 0 - 150Vrms Max. Current Hi : 3.25Arms Low : 6.5Arms Peak Current Hi : 10 A Peak, Low : 20 A Peak AC Power: 750VA Distortion: < 1% THD DC Output: Voltage Hi : 0 - 400 VDC, Low : 0 - 200 VDC Max Current Hi : 1.63 ADC, Low : 1.63 ADC High Range: 500W Low Range: 250W 750 VA AC Output Power Combines AC/DC source and power analyzer Harmonic analysis of Voltage and Current Multiple Chassis Configurations Powerful output transient generation High Crest Factor Capability Arbitrary & harmonic waveform generation The California Instruments 751I/IX represents a new generation of AC/DC power sources that address the increasing demands on test equipment to perform additional functions at a lower cost. By combining a flexible AC/DC power source with a high performance power analyzer, the Compact iX Series is capable of handling complex applications that have traditionally required multiple systems.

The 751I/IX is a 750 VA AC Source from California Instruments. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few.

Additional Features:

  • Voltage: 115Vrms +/- 10% or 230Vrms +/- 10%
  • Frequency: 47 - 63 Hz
  • Current: <8.5 Arms @ 115 V, <4.4 Arms @ 230 V
  • PF: 0.97 (typical @ full load)
  • Efficiency: 80%
  • AC Output: Voltage: Hi : 0 - 300Vrms, Low : 0 - 150Vrms
  • Max. Current Hi : 3.25Arms Low : 6.5Arms
  • Peak Current Hi : 10 A Peak, Low : 20 A Peak
  • AC Power: 750VA
  • Distortion: < 1% THD
  • DC Output: Voltage Hi : 0 - 400 VDC, Low : 0 - 200 VDC
  • Max Current Hi : 1.63 ADC, Low : 1.63 ADC
  • High Range: 500W
  • Low Range: 250W
  • 750 VA AC Output Power
  • Combines AC/DC source and power analyzer
  • Harmonic analysis of Voltage and Current
  • Multiple Chassis Configurations
  • Powerful output transient generation
  • High Crest Factor Capability
  • Arbitrary & harmonic waveform generation

The California Instruments 751I/IX represents a new generation of AC/DC power sources that address the increasing demands on test equipment to perform additional functions at a lower cost. By combining a flexible AC/DC power source with a high performance power analyzer, the Compact iX Series is capable of handling complex applications that have traditionally required multiple systems.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 751I/IX
Product Name AC Source
Type AC Power Source
Unlock Full Specs
to access all available technical data

Similar Products

PST3-24-220 Enclosed Power Supply - PST3-24-220 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details
1.5 - 30W DC-DC Converters - CCG10-12-15Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details