California Instruments Corp. AC Source 501TC

Description
The 501TC is a 500 VA AC Source from California Instruments. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: 500VA Single Phase Power Amplifier 4 Operating ranges: 0-32.5, 0-65, 0-130, 0-260V Output frequency: 45 Hz to 5 kHz The California Instruments 501TC is one of our power sources that offer precise control of amplitude, frequency, phase angle, and current. The 501TC ranges from fixed frequency configurations for frequency conversion applications to fully programmable systems for complex ATE requirements.
Datasheet
Description
The 501TC is a 500 VA AC Source from California Instruments. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: 500VA Single Phase Power Amplifier 4 Operating ranges: 0-32.5, 0-65, 0-130, 0-260V Output frequency: 45 Hz to 5 kHz The California Instruments 501TC is one of our power sources that offer precise control of amplitude, frequency, phase angle, and current. The 501TC ranges from fixed frequency configurations for frequency conversion applications to fully programmable systems for complex ATE requirements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Source 501TC
The 501TC is a 500 VA AC Source from California Instruments. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: 500VA Single Phase Power Amplifier 4 Operating ranges: 0-32.5, 0-65, 0-130, 0-260V Output frequency: 45 Hz to 5 kHz The California Instruments 501TC is one of our power sources that offer precise control of amplitude, frequency, phase angle, and current. The 501TC ranges from fixed frequency configurations for frequency conversion applications to fully programmable systems for complex ATE requirements.

The 501TC is a 500 VA AC Source from California Instruments. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few.

Additional Features:

  • 500VA Single Phase Power Amplifier
  • 4 Operating ranges: 0-32.5, 0-65, 0-130, 0-260V
  • Output frequency: 45 Hz to 5 kHz

The California Instruments 501TC is one of our power sources that offer precise control of amplitude, frequency, phase angle, and current. The 501TC ranges from fixed frequency configurations for frequency conversion applications to fully programmable systems for complex ATE requirements.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 501TC
Product Name AC Source
Type AC Power Source
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount AC to DC 100-240V 320W 24V - 96PSO-A320W24-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.5 volts
View Details
3590-Series - 3590-1A20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details