Micro-Epsilon Group Sensor system for inline film thickness measurement thicknessGAUGE O.EC-5/500

Description
The thicknessGAUGE O.EC is a compact inline measuring system in a stable O-frame design with an aluminum roller and an integrated control cabinet. The system is used for precise thickness measurements of plastic strips and coatings up to 3 mm material thickness and web widths up to max. 1250 mm. To obtain a cross profile of the material thickness, the sensor is traversed over the film. Keeping the sensor fixed at a particular position enables a thickness profile to be generated.
Request a Quote
Description
The thicknessGAUGE O.EC is a compact inline measuring system in a stable O-frame design with an aluminum roller and an integrated control cabinet. The system is used for precise thickness measurements of plastic strips and coatings up to 3 mm material thickness and web widths up to max. 1250 mm. To obtain a cross profile of the material thickness, the sensor is traversed over the film. Keeping the sensor fixed at a particular position enables a thickness profile to be generated.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The thicknessGAUGE O.EC-5/500 is a compact inline thickness measurement system for plastic films and plates up to 3 mm thick, with a maximum measuring width of 500 mm and a total width of 1017 mm. It uses a combiSENSOR KSS6430 with capacitive and eddy current sensors to measure from one side of an aluminum roller, providing an accuracy of ±0.3 µm and a resolution of 0.045 µm at a meaurement rate of 3.9 kHz. The system includes a traversing mechanism with a maximum speed of 15 m/min, automatic calibration, and an integrated industrial PC with touchscreen running Windows 10. It operates on 24 V DC supply, has an ambient temperature range of +5 to +45 °C, and weighs approximately 136 kg.

Datasheet Summary
Powered by GS/AI

The thicknessGAUGE O.EC-5/500 is a compact inline thickness measurement system for plastic films and plates up to 3 mm thick, with a maximum measuring width of 500 mm and a total width of 1017 mm. It uses a combiSENSOR KSS6430 with capacitive and eddy current sensors to measure from one side of an aluminum roller, providing an accuracy of ±0.3 µm and a resolution of 0.045 µm at a meaurement rate of 3.9 kHz. The system includes a traversing mechanism with a maximum speed of 15 m/min, automatic calibration, and an integrated industrial PC with touchscreen running Windows 10. It operates on 24 V DC supply, has an ambient temperature range of +5 to +45 °C, and weighs approximately 136 kg.

Suppliers

Company
Product
Description
Supplier Links
Sensor system for inline film thickness measurement - thicknessGAUGE O.EC-5/500 - Micro-Epsilon Group
Ortenburg, Germany
Sensor system for inline film thickness measurement
thicknessGAUGE O.EC-5/500
Sensor system for inline film thickness measurement thicknessGAUGE O.EC-5/500
The thicknessGAUGE O.EC is a compact inline measuring system in a stable O-frame design with an aluminum roller and an integrated control cabinet. The system is used for precise thickness measurements of plastic strips and coatings up to 3 mm material thickness and web widths up to max. 1250 mm. To obtain a cross profile of the material thickness, the sensor is traversed over the film. Keeping the sensor fixed at a particular position enables a thickness profile to be generated.

The thicknessGAUGE O.EC is a compact inline measuring system in a stable O-frame design with an aluminum roller and an integrated control cabinet. The system is used for precise thickness measurements of plastic strips and coatings up to 3 mm material thickness and web widths up to max. 1250 mm. To obtain a cross profile of the material thickness, the sensor is traversed over the film. Keeping the sensor fixed at a particular position enables a thickness profile to be generated.

Supplier's Site Datasheet

Technical Specifications

  Micro-Epsilon Group
Product Category Dimensional Gages and Instruments
Product Number thicknessGAUGE O.EC-5/500
Product Name Sensor system for inline film thickness measurement
Mounting / Loading Options Machine Mounted; Automatic or Inline
Measurement Scale / Units English; Metric
Gage / Instrument Type Gaging System or Station; Eddy current/capacitive
Gaging Technology Electronic; Non-contact
Attribute Measurement Capability Thickness Gage
Unlock Full Specs
to access all available technical data

Similar Products

Compact laser micrometer with high measuring rate - optoCONTROL ODC 1201-20 - Micro-Epsilon Group
Specs
Mounting / Loading Options Benchtop or Floor; Machine Mounted; Automatic or Inline
Measurement Scale / Units English; Metric
Gage / Instrument Type Laser micrometer; Indicator / Comparator; Micrometer
View Details
High-performance micrometer - optoCONTROL ODC 2700-40 Ethernet - Micro-Epsilon Group
Specs
Mounting / Loading Options Benchtop or Floor; Machine Mounted; Automatic or Inline
Measurement Scale / Units English; Metric
Gage / Instrument Type Indicator / Comparator; Micrometer
View Details
Optical thickness gauge for processing lines and service centers - thicknessCONTROL MTS 8201.LLT-60/500 - Micro-Epsilon Group
Specs
Mounting / Loading Options Machine Mounted; Automatic or Inline
Measurement Scale / Units English; Metric
Gage / Instrument Type Laser micrometer; Gage Set or Tool Kit; Discrete laser line
View Details
Optical thickness gauge for processing lines and service centers - thicknessCONTROL MTS 8201.LLT-60/2000 - Micro-Epsilon Group
Specs
Mounting / Loading Options Machine Mounted; Automatic or Inline
Measurement Scale / Units English; Metric
Gage / Instrument Type Laser micrometer; Gage Set or Tool Kit; Discrete laser line
View Details