Pratt & Whitney Measurement Systems, Inc. External Supermicrometer SuperMicrometer™ : Model B 625

Description
If you're looking for a direct-reading vernier-style bench micrometer and an electronic size comparator for use in the calibration laboratory or on the production floor, look no further, the second-generation External Supermicrometer Model B provides durability, speed of measurement, and range of applications. The Supermicrometer is the most popular bench micrometer in the world that can measure just about any manufactured precision OD part, turned part, or gages such as pins, plugs, and threads including API, NPT, NPTF, BSPP, BSPT, UN (Unified), M Profile (Metric), ACME, Buttress, UTS, UNC, UNF, UNEF, UNS, BSW (Whitworth), BA, BSC, BSF, BSP, to name a few. The External Supermicrometer® Model B measures: Your Precision Parts Pin & Plug Gages External Thread Gages Dial / Test Indicators Taper Threads - Pipe Threads (API Gages) Dial Bore Gages Cylindrical Setting Gages Spheres Setting Masters / Setting Gauges Taps, Dies, and Cutting Tools Gears / Splines Feeler Gages
Request a Quote
Description
If you're looking for a direct-reading vernier-style bench micrometer and an electronic size comparator for use in the calibration laboratory or on the production floor, look no further, the second-generation External Supermicrometer Model B provides durability, speed of measurement, and range of applications. The Supermicrometer is the most popular bench micrometer in the world that can measure just about any manufactured precision OD part, turned part, or gages such as pins, plugs, and threads including API, NPT, NPTF, BSPP, BSPT, UN (Unified), M Profile (Metric), ACME, Buttress, UTS, UNC, UNF, UNEF, UNS, BSW (Whitworth), BA, BSC, BSF, BSP, to name a few. The External Supermicrometer® Model B measures: Your Precision Parts Pin & Plug Gages External Thread Gages Dial / Test Indicators Taper Threads - Pipe Threads (API Gages) Dial Bore Gages Cylindrical Setting Gages Spheres Setting Masters / Setting Gauges Taps, Dies, and Cutting Tools Gears / Splines Feeler Gages
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The External Supermicrometer Model B is a bench-mounted direct-reading comparator designed for precision external diameter measurements. It features a carbide anvil surface, a measuring range of up to 10 inches (254 mm), and a direct reading range of 1 inch (25.4 mm). The instrument has an accuracy of 50 microinches (1.25 microns) and repeatability of 20 microinches (0.5 micron), with analog meter resolution of 10 microinches (0.3 micron). It requires 110/120V at 2A/60Hz or 220/240V at 1A/50Hz, and has a bench space requirement of 25.5 x 11.5 inches (65 x 30 cm). The unit weighs approximately 150 lbs (68 kg) and has a bed diameter of 3.75 inches (95 mm). The tailstock features a zero-center meter with graduations of 20 microinches per division for direct reading and 10 microinches per division for comparator reading.

Datasheet Summary
Powered by GS/AI

The External Supermicrometer Model B is a bench-mounted direct-reading comparator designed for precision external diameter measurements. It features a carbide anvil surface, a measuring range of up to 10 inches (254 mm), and a direct reading range of 1 inch (25.4 mm). The instrument has an accuracy of 50 microinches (1.25 microns) and repeatability of 20 microinches (0.5 micron), with analog meter resolution of 10 microinches (0.3 micron). It requires 110/120V at 2A/60Hz or 220/240V at 1A/50Hz, and has a bench space requirement of 25.5 x 11.5 inches (65 x 30 cm). The unit weighs approximately 150 lbs (68 kg) and has a bed diameter of 3.75 inches (95 mm). The tailstock features a zero-center meter with graduations of 20 microinches per division for direct reading and 10 microinches per division for comparator reading.

Suppliers

Company
Product
Description
Supplier Links
External Supermicrometer - SuperMicrometer™ : Model B 625 - Pratt & Whitney Measurement Systems, Inc.
Bloomfield, CT, United States
External Supermicrometer
SuperMicrometer™ : Model B 625
External Supermicrometer SuperMicrometer™ : Model B 625
If you're looking for a direct-reading vernier-style bench micrometer and an electronic size comparator for use in the calibration laboratory or on the production floor, look no further, the second-generation External Supermicrometer Model B provides durability, speed of measurement, and range of applications. The Supermicrometer is the most popular bench micrometer in the world that can measure just about any manufactured precision OD part, turned part, or gages such as pins, plugs, and threads including API, NPT, NPTF, BSPP, BSPT, UN (Unified), M Profile (Metric), ACME, Buttress, UTS, UNC, UNF, UNEF, UNS, BSW (Whitworth), BA, BSC, BSF, BSP, to name a few. The External Supermicrometer® Model B measures: Your Precision Parts Pin & Plug Gages External Thread Gages Dial / Test Indicators Taper Threads - Pipe Threads (API Gages) Dial Bore Gages Cylindrical Setting Gages Spheres Setting Masters / Setting Gauges Taps, Dies, and Cutting Tools Gears / Splines Feeler Gages

If you're looking for a direct-reading vernier-style bench micrometer and an electronic size comparator for use in the calibration laboratory or on the production floor, look no further, the second-generation External Supermicrometer Model B provides durability, speed of measurement, and range of applications. The Supermicrometer is the most popular bench micrometer in the world that can measure just about any manufactured precision OD part, turned part, or gages such as pins, plugs, and threads including API, NPT, NPTF, BSPP, BSPT, UN (Unified), M Profile (Metric), ACME, Buttress, UTS, UNC, UNF, UNEF, UNS, BSW (Whitworth), BA, BSC, BSF, BSP, to name a few.

The External Supermicrometer® Model B measures:

  • Your Precision Parts
  • Pin & Plug Gages
  • External Thread Gages
  • Dial / Test Indicators
  • Taper Threads - Pipe Threads (API Gages)
  • Dial Bore Gages
  • Cylindrical Setting Gages
  • Spheres
  • Setting Masters / Setting Gauges
  • Taps, Dies, and Cutting Tools
  • Gears / Splines
  • Feeler Gages
Supplier's Site Datasheet

Technical Specifications

  Pratt & Whitney Measurement Systems, Inc.
Product Category Dimensional Gages and Instruments
Product Number SuperMicrometer™ : Model B 625
Product Name External Supermicrometer
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units English; Metric
Gage / Instrument Type Gaging System or Station; Indicator / Comparator; Micrometer; Length
Gaging Technology Electronic; Mechanical
Display Dial / Analog / Direct Reading
Unlock Full Specs
to access all available technical data

Similar Products

Linear Distance Measuring System - Model U305603 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units English; Metric
Gage / Instrument Type Laser micrometer; Gaging System or Station; Indicator / Comparator; Micrometer; Length
View Details
Bench Micrometer - SuperMicrometer™ : Model 504 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units English; Metric
Gage / Instrument Type Gaging System or Station; Indicator / Comparator; Micrometer; Length
View Details
Linear Distance Measuring System - Model U305468 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units English; Metric
Gage / Instrument Type Laser micrometer; Gaging System or Station; Indicator / Comparator; Micrometer; Length
View Details
Linear Distance Measuring System - Model U304397 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units English; Metric
Gage / Instrument Type Gaging System or Station; Indicator / Comparator; Micrometer; Length
View Details