Ametek Dynamic Fluid Solutions Brushless Pump; 24 V; 5.75 2.25 1.84 in. 150085-01

Description
Brushless DC Seal-Less Pump Seal-Less design is leak proof, Pump is magnetically coupled to motor Motor is removable from pump without draining system Environmentally resistant to hot-water, salt, fog, shock & vibration Brushless Motor Eliminates the Maintenance Expense of Brush Motor Designs Motor Diameter and Standard 2-Wire Hook-Up Allows Complete Interchangeability with Brush Motor Counterparts Rugged Design Offers Protection from Hot-Water Spray, Rain, Humidity, Salt, Fog, Shock and Vibration Motor Can Be Removed from Pump without Uninstalling Pump Motor Drive/Controller Is Built-In the Motor Housing
Description
Brushless DC Seal-Less Pump Seal-Less design is leak proof, Pump is magnetically coupled to motor Motor is removable from pump without draining system Environmentally resistant to hot-water, salt, fog, shock & vibration Brushless Motor Eliminates the Maintenance Expense of Brush Motor Designs Motor Diameter and Standard 2-Wire Hook-Up Allows Complete Interchangeability with Brush Motor Counterparts Rugged Design Offers Protection from Hot-Water Spray, Rain, Humidity, Salt, Fog, Shock and Vibration Motor Can Be Removed from Pump without Uninstalling Pump Motor Drive/Controller Is Built-In the Motor Housing

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Brushless Pump; 24 V; 5.75 2.25 1.84 in.
70097982
Brushless Pump; 24 V; 5.75 2.25 1.84 in. 70097982
Brushless DC Seal-Less Pump Seal-Less design is leak proof, Pump is magnetically coupled to motor Motor is removable from pump without draining system Environmentally resistant to hot-water, salt, fog, shock & vibration Brushless Motor Eliminates the Maintenance Expense of Brush Motor Designs Motor Diameter and Standard 2-Wire Hook-Up Allows Complete Interchangeability with Brush Motor Counterparts Rugged Design Offers Protection from Hot-Water Spray, Rain, Humidity, Salt, Fog, Shock and Vibration Motor Can Be Removed from Pump without Uninstalling Pump Motor Drive/Controller Is Built-In the Motor Housing

Brushless DC Seal-Less Pump

  • Seal-Less design is leak proof, Pump is magnetically coupled to motor
  • Motor is removable from pump without draining system
  • Environmentally resistant to hot-water, salt, fog, shock & vibration
  • Brushless Motor Eliminates the Maintenance Expense of Brush Motor Designs
  • Motor Diameter and Standard 2-Wire Hook-Up Allows Complete Interchangeability with Brush Motor Counterparts
  • Rugged Design Offers Protection from Hot-Water Spray, Rain, Humidity, Salt, Fog, Shock and Vibration
  • Motor Can Be Removed from Pump without Uninstalling Pump
  • Motor Drive/Controller Is Built-In the Motor Housing
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category DC Motors
Product Number 70097982
Product Name Brushless Pump; 24 V; 5.75 2.25 1.84 in.
DC Voltage Range 24.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

DC-Micromotors Series 1319 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 12.0 VDC
Torque Constant 1.21 in-oz/amp (8.58 mN-m/amp)
Rotor Inertia 5.66E-6 oz-in-sec² (4.00E-5 kg-cm²)
View Details
 - PBL.9408048-7101 Frameless torque motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Commutation Brushless
Standard DC Voltage 48V
DC Voltage Range 48.0 VDC
View Details
DC Micro Motor - BD70ZY 100 - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Units Metric
Shaft Orientation In-line
Motor Shape Cylindrical Body
View Details
Torque Motor - TMKi Series - ETEL S.A.
Specs
Commutation Brushless
Continuous Current 10.9 to 318 amps
Continuous Torque 675.2 to 102654.9 In-lbs (779 to 118367 kg-cm)
View Details