ElectroCraft PMDC Right Angle Gearmotor MobilePower™ MPP24

Description
ElectroCraft's MPP24 integrates a 4-pole Brushless DC motor with a very robust 2-stage right-angle worm gearbox, designed for industrial applications, adding industrial grade cabling plus encoder feedback options to support positioning capability. The MPP24 combines optimum performance with increased efficiency, reduced noise and longer-life. ElectroCraft MobilePower™ gearmotors feature an integrated design that provides increased performance and reliability at an affordable price compared to traditional motor/gearbox combinations. As with all ElectroCraft products, MobilePower™ gearmotors are customizable to meet specific application requirements. Features Smooth, efficient motion Durable and highly reliable integrated worm-gear design Suitable for uneven terrain and curb-climbing High starting torque: Peak starting torque up to 134.2Nm 15-minute continuous torque up to 39.2Nm Configurable or completely customizable designs Motor, gearbox, brake, encoder, cabling Typical applications: Industrial traction applications Industrial lifts Automated Guided Vehicles Autonomous Mobile Robots
Request a Quote
Description
ElectroCraft's MPP24 integrates a 4-pole Brushless DC motor with a very robust 2-stage right-angle worm gearbox, designed for industrial applications, adding industrial grade cabling plus encoder feedback options to support positioning capability. The MPP24 combines optimum performance with increased efficiency, reduced noise and longer-life. ElectroCraft MobilePower™ gearmotors feature an integrated design that provides increased performance and reliability at an affordable price compared to traditional motor/gearbox combinations. As with all ElectroCraft products, MobilePower™ gearmotors are customizable to meet specific application requirements. Features Smooth, efficient motion Durable and highly reliable integrated worm-gear design Suitable for uneven terrain and curb-climbing High starting torque: Peak starting torque up to 134.2Nm 15-minute continuous torque up to 39.2Nm Configurable or completely customizable designs Motor, gearbox, brake, encoder, cabling Typical applications: Industrial traction applications Industrial lifts Automated Guided Vehicles Autonomous Mobile Robots
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMDC Right Angle Gearmotor - MobilePower™ MPP24 - ElectroCraft
Dover, NH, United States
PMDC Right Angle Gearmotor
MobilePower™ MPP24
PMDC Right Angle Gearmotor MobilePower™ MPP24
ElectroCraft's MPP24 integrates a 4-pole Brushless DC motor with a very robust 2-stage right-angle worm gearbox, designed for industrial applications, adding industrial grade cabling plus encoder feedback options to support positioning capability. The MPP24 combines optimum performance with increased efficiency, reduced noise and longer-life. ElectroCraft MobilePower™ gearmotors feature an integrated design that provides increased performance and reliability at an affordable price compared to traditional motor/gearbox combinations. As with all ElectroCraft products, MobilePower™ gearmotors are customizable to meet specific application requirements. Features Smooth, efficient motion Durable and highly reliable integrated worm-gear design Suitable for uneven terrain and curb-climbing High starting torque: Peak starting torque up to 134.2Nm 15-minute continuous torque up to 39.2Nm Configurable or completely customizable designs Motor, gearbox, brake, encoder, cabling Typical applications: Industrial traction applications Industrial lifts Automated Guided Vehicles Autonomous Mobile Robots

ElectroCraft's MPP24 integrates a 4-pole Brushless DC motor with a very robust 2-stage right-angle worm gearbox, designed for industrial applications, adding industrial grade cabling plus encoder feedback options to support positioning capability. The MPP24 combines optimum performance with increased efficiency, reduced noise and longer-life.

ElectroCraft MobilePower™ gearmotors feature an integrated design that provides increased performance and reliability at an affordable price compared to traditional motor/gearbox combinations. As with all ElectroCraft products, MobilePower™ gearmotors are customizable to meet specific application requirements.

Features

  • Smooth, efficient motion
  • Durable and highly reliable integrated worm-gear design
    • Suitable for uneven terrain and curb-climbing
  • High starting torque:
    • Peak starting torque up to 134.2Nm
    • 15-minute continuous torque up to 39.2Nm
  • Configurable or completely customizable designs
    • Motor, gearbox, brake, encoder, cabling
  • Typical applications:
    • Industrial traction applications
    • Industrial lifts
    • Automated Guided Vehicles
    • Autonomous Mobile Robots
Supplier's Site

Technical Specifications

  ElectroCraft
Product Category Gearmotors
Product Number MobilePower™ MPP24
Product Name PMDC Right Angle Gearmotor
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 48V
DC Voltage Range 48.0 VDC
Continuous Torque 1187.9 In-lbs (1370 kg-cm)
Unlock Full Specs
to access all available technical data