Pelonis Technologies, Inc. PTFS-280SA Carbon Brushed Direct Current (DC) Micro Motors PTFS-280SA-20150

Description
Carbon Brushed DC Motors ensure that the commutation process remains free from sparks and helps conduct electric current between the moving parts of the motor. This prevents the motor, or commutator, from wearing out. These motors are commonly used in consumer goods, small appliances, and automotive applications.
Request a Quote Datasheet
Description
Carbon Brushed DC Motors ensure that the commutation process remains free from sparks and helps conduct electric current between the moving parts of the motor. This prevents the motor, or commutator, from wearing out. These motors are commonly used in consumer goods, small appliances, and automotive applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTFS-280SA Carbon Brushed Direct Current (DC) Micro Motors - PTFS-280SA-20150 - Pelonis Technologies, Inc.
Exton, PA, USA
PTFS-280SA Carbon Brushed Direct Current (DC) Micro Motors
PTFS-280SA-20150
PTFS-280SA Carbon Brushed Direct Current (DC) Micro Motors PTFS-280SA-20150
Carbon Brushed DC Motors ensure that the commutation process remains free from sparks and helps conduct electric current between the moving parts of the motor. This prevents the motor, or commutator, from wearing out. These motors are commonly used in consumer goods, small appliances, and automotive applications.

Carbon Brushed DC Motors ensure that the commutation process remains free from sparks and helps conduct electric current between the moving parts of the motor. This prevents the motor, or commutator, from wearing out. These motors are commonly used in consumer goods, small appliances, and automotive applications.

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category DC Motors
Product Number PTFS-280SA-20150
Product Name PTFS-280SA Carbon Brushed Direct Current (DC) Micro Motors
Commutation Brush
DC Voltage Range 10.0 to 15.0 VDC
Output Power 0.0067 HP
Continuous Current 0.1000 amps
Continuous Torque 0.0 In-lbs (0.0455 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

RVN1305 Vibration Motor - RVN1305 - Pelonis Technologies, Inc.
Pelonis Technologies, Inc.
Specs
Commutation Brushless
DC Voltage Range 2.8 to 3.3 VDC
Continuous Current 0.0480 amps
View Details
PTFS-130SA Carbon Brushed Direct Current (DC) Micro Motors - PTFS-130SA-09450 - Pelonis Technologies, Inc.
Specs
Commutation Brush
Standard DC Voltage 9V
DC Voltage Range 9.0 to 15.0 VDC
View Details
Flat Motion Series 4860 Revolutions Per Minute (rpm) Rated Speed External Rotor Brushless Direct Current (BLDC) Motor - EC45-70 - Pelonis Technologies, Inc.
Specs
Commutation Brush
Continuous Current 0.5000 amps
Shaft Speed 6110 rpm
View Details
26000 Revolutions Per Minute (rpm) Rated Speed Coreless Direct Current (DC) Micro Motor - PT0716-111-Q - Pelonis Technologies, Inc.
Specs
Commutation Brush
DC Construction Coreless / Slotless
DC Voltage Range 3.5 VDC
View Details