California Instruments Corp. AC Source 101T

Description
The 101T is a 100 VA AC Source from California Instruments. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. Applications include Research, Design, ATE applications, and QA to name a few. Additional Features: Output power: 100VA Output voltage: 0-135V Output frequency: 45 Hz to 10 kHz Adjustable Phase Angle Current Source Configurations Sine-Wave or Square-Wave Output Programmable Interface (IEEE-488 and BCD) Low Distortion and Noise Single Phase Output Remote Control Dimensions H x W x D: 3.5 x 19 x 18 inches Applications Avionics Testing Frequency Conversion Instrument Calibration DC Power Supply Testing Ground Power Simulation Position Sensor (LVDT/RVDT, Synchros, etc.) Testing Circuit Breaker, Fuse, etc. Testing Military Electronics Testing-MATE Gyro Testing-Microsyn and Wheel Supplies The California Instruments 101T is packaged in a compact 3.5-inch panel height enclosure. This unit is well suited for low power applications up to approximately 1.5 amps at rated voltages. The California Instruments innovative modular building-block approach of combining the appropriate power controller/oscillato r and power amplifier(s) allows configuration of power sources to meet specific voltage, current and output power rating requirements. The power controller/oscillato r converts user commands (manual adjustments or program statements) into the signals that drive the power amplifier. Modular "plug-in" models or " rack mount models are needed for single phase and multi-phase configurations. Multi-Unit Single-Phase Systems Two or more like power amplifiers can be configured to provide higher output power capabilities. Only one single-phase power controller is required. The power amplifier produces the appropriate output frequency, amplitudes, phase angles, etc. from the precision drive signals generated by the controller/oscillato r. The T Series power amplifiers consist of ten single-phase models, and four three-phase single enclosure models. Other common features include input circuit breakers, power-on lamp and output voltage meter.
Datasheet
Description
The 101T is a 100 VA AC Source from California Instruments. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. Applications include Research, Design, ATE applications, and QA to name a few. Additional Features: Output power: 100VA Output voltage: 0-135V Output frequency: 45 Hz to 10 kHz Adjustable Phase Angle Current Source Configurations Sine-Wave or Square-Wave Output Programmable Interface (IEEE-488 and BCD) Low Distortion and Noise Single Phase Output Remote Control Dimensions H x W x D: 3.5 x 19 x 18 inches Applications Avionics Testing Frequency Conversion Instrument Calibration DC Power Supply Testing Ground Power Simulation Position Sensor (LVDT/RVDT, Synchros, etc.) Testing Circuit Breaker, Fuse, etc. Testing Military Electronics Testing-MATE Gyro Testing-Microsyn and Wheel Supplies The California Instruments 101T is packaged in a compact 3.5-inch panel height enclosure. This unit is well suited for low power applications up to approximately 1.5 amps at rated voltages. The California Instruments innovative modular building-block approach of combining the appropriate power controller/oscillato r and power amplifier(s) allows configuration of power sources to meet specific voltage, current and output power rating requirements. The power controller/oscillato r converts user commands (manual adjustments or program statements) into the signals that drive the power amplifier. Modular "plug-in" models or " rack mount models are needed for single phase and multi-phase configurations. Multi-Unit Single-Phase Systems Two or more like power amplifiers can be configured to provide higher output power capabilities. Only one single-phase power controller is required. The power amplifier produces the appropriate output frequency, amplitudes, phase angles, etc. from the precision drive signals generated by the controller/oscillato r. The T Series power amplifiers consist of ten single-phase models, and four three-phase single enclosure models. Other common features include input circuit breakers, power-on lamp and output voltage meter.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Source 101T
The 101T is a 100 VA AC Source from California Instruments. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. Applications include Research, Design, ATE applications, and QA to name a few. Additional Features: Output power: 100VA Output voltage: 0-135V Output frequency: 45 Hz to 10 kHz Adjustable Phase Angle Current Source Configurations Sine-Wave or Square-Wave Output Programmable Interface (IEEE-488 and BCD) Low Distortion and Noise Single Phase Output Remote Control Dimensions H x W x D: 3.5 x 19 x 18 inches Applications Avionics Testing Frequency Conversion Instrument Calibration DC Power Supply Testing Ground Power Simulation Position Sensor (LVDT/RVDT, Synchros, etc.) Testing Circuit Breaker, Fuse, etc. Testing Military Electronics Testing-MATE Gyro Testing-Microsyn and Wheel Supplies The California Instruments 101T is packaged in a compact 3.5-inch panel height enclosure. This unit is well suited for low power applications up to approximately 1.5 amps at rated voltages. The California Instruments innovative modular building-block approach of combining the appropriate power controller/oscillato r and power amplifier(s) allows configuration of power sources to meet specific voltage, current and output power rating requirements. The power controller/oscillato r converts user commands (manual adjustments or program statements) into the signals that drive the power amplifier. Modular "plug-in" models or " rack mount models are needed for single phase and multi-phase configurations. Multi-Unit Single-Phase Systems Two or more like power amplifiers can be configured to provide higher output power capabilities. Only one single-phase power controller is required. The power amplifier produces the appropriate output frequency, amplitudes, phase angles, etc. from the precision drive signals generated by the controller/oscillato r. The T Series power amplifiers consist of ten single-phase models, and four three-phase single enclosure models. Other common features include input circuit breakers, power-on lamp and output voltage meter.

The 101T is a 100 VA AC Source from California Instruments. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. Applications include Research, Design, ATE applications, and QA to name a few.

Additional Features:

  • Output power: 100VA
  • Output voltage: 0-135V
  • Output frequency: 45 Hz to 10 kHz
  • Adjustable Phase Angle
  • Current Source Configurations
  • Sine-Wave or Square-Wave Output
  • Programmable Interface (IEEE-488 and BCD)
  • Low Distortion and Noise
  • Single Phase Output
  • Remote Control
  • Dimensions H x W x D: 3.5 x 19 x 18 inches

Applications

  • Avionics Testing
  • Frequency Conversion
  • Instrument Calibration
  • DC Power Supply Testing
  • Ground Power Simulation
  • Position Sensor (LVDT/RVDT, Synchros, etc.) Testing
  • Circuit Breaker, Fuse, etc. Testing
  • Military Electronics Testing-MATE
  • Gyro Testing-Microsyn and Wheel Supplies

The California Instruments 101T is packaged in a compact 3.5-inch panel height enclosure. This unit is well suited for low power applications up to approximately 1.5 amps at rated voltages.

The California Instruments innovative modular building-block approach of combining the appropriate power controller/oscillator and power amplifier(s) allows configuration of power sources to meet specific voltage, current and output power rating requirements.

The power controller/oscillator converts user commands (manual adjustments or program statements) into the signals that drive the power amplifier. Modular "plug-in" models or " rack mount models are needed for single phase and multi-phase configurations.

Multi-Unit Single-Phase Systems

Two or more like power amplifiers can be configured to provide higher output power capabilities. Only one single-phase power controller is required.

The power amplifier produces the appropriate output frequency, amplitudes, phase angles, etc. from the precision drive signals generated by the controller/oscillator.

The T Series power amplifiers consist of ten single-phase models, and four three-phase single enclosure models. Other common features include input circuit breakers, power-on lamp and output voltage meter.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 101T
Product Name AC Source
Type AC Power Source
Unlock Full Specs
to access all available technical data

Similar Products

Portable X-Ray Power Supply - XRS050N200 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Programmable Power / 6U Programmable DC Power - hea6895-ea-pu-10500-360-6u-wc-32114 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 500.0 volts
AC Output Current 0.0 to 360 amps
View Details