WAGO Industrial, DIN Rail Power Supplies 787-602

Description
AC/DC DIN RAIL SUPPLY 24V
Request a Quote Datasheet
Description
AC/DC DIN RAIL SUPPLY 24V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - 2946-787-602-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
2946-787-602-ND
Industrial, DIN Rail Power Supplies 2946-787-602-ND
AC/DC DIN RAIL SUPPLY 24V

AC/DC DIN RAIL SUPPLY 24V

Buy Now Datasheet
Power Supply - 11193936 - Radwell International
Willingboro, NJ, United States
Power Supply
11193936
Power Supply 11193936
SWITCHED-MODE POWER SUPPLY, CLASSIC, 1-PHASE, 24 VDC OUTPUT VOLTAGE, 1.3 AMP OUTPUT CURRENT. FREE 2 YEAR RADWELL WARRANTY

SWITCHED-MODE POWER SUPPLY, CLASSIC, 1-PHASE, 24 VDC OUTPUT VOLTAGE, 1.3 AMP OUTPUT CURRENT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Ac-Dc Converter, Din Rail, 1 O/p, 31.2W, 1.3A, 24V; Power Supply Approvals Wago - 29K5241 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Din Rail, 1 O/p, 31.2W, 1.3A, 24V; Power Supply Approvals Wago
29K5241
Ac-Dc Converter, Din Rail, 1 O/p, 31.2W, 1.3A, 24V; Power Supply Approvals Wago 29K5241
AC-DC CONVERTER, DIN RAIL, 1 O/P, 31.2W, 1.3A, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:31.2W; Output Voltage - Output 1:24VDC; Output Current - Output 1:1.3A; Output Voltage - Output 2:-; Width:40mmRoHS Compliant: Yes

AC-DC CONVERTER, DIN RAIL, 1 O/P, 31.2W, 1.3A, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:31.2W; Output Voltage - Output 1:24VDC; Output Current - Output 1:1.3A; Output Voltage - Output 2:-; Width:40mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Radwell International Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 2946-787-602-ND 11193936 29K5241
Product Name Industrial, DIN Rail Power Supplies Power Supply Ac-Dc Converter, Din Rail, 1 O/p, 31.2W, 1.3A, 24V; Power Supply Approvals Wago
Type 1 DC Power Supply; AC/DC Converter
Features Power Factor Correction
Operating Temperature -10 to 70 C (14 to 158 F)
DC Output Current 1.3 amps 1.3 amps
AC Input Voltage 90.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - PRO300-33T - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 10000 watts
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details